STMicroelectronics, Inc. SMD 5.5V Voltage Supervisor IC STM6519AHARUB6F

Description
Single Push-Button Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519AHARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519AHARUB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Single Push-Button Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519AHARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519AHARUB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
SMD 5.5V Voltage Supervisor IC
691-STM6519AHARUB6F
SMD 5.5V Voltage Supervisor IC 691-STM6519AHARUB6F
Single Push-Button Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519AHARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519AHARUB6F can be used for catalog matching and distributor lookup.

Single Push-Button Smart Reset IC, 5.5V, 400nA, Surface Mount Product overview: STM6519AHARUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 5.5V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SMD, 5.5V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519AHARUB6F can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Supervisors - 497-11977-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11977-6-ND
Supervisors 497-11977-6-ND
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-11977-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11977-1-ND
Supervisors 497-11977-1-ND
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Supervisors - 497-11977-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-11977-2-ND
Supervisors 497-11977-2-ND
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6519AHARUB6F - 031331-STM6519AHARUB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6519AHARUB6F
031331-STM6519AHARUB6F
PMIC - PMIC - Supervisors - STM6519AHARUB6F 031331-STM6519AHARUB6F
Manufacturer: STMicroelectronics Win Source Part Number: 031331-STM6519AHARUB 6F Packaging: Reel - TR Type: Reset Timer Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Reset Timeout: Adjustable/Selectabl e Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 6-UDFN (1.45x1) Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 57 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 031331-STM6519AHARUB6F
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: Adjustable/Selectable
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.45x1)
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6519AHARUB6F
Supervisory Circuits STM6519AHARUB6F
Supervisory Circuits 4-Pin Smart Reset IC 2V to 5.5V 1uA

Supervisory Circuits 4-Pin Smart Reset IC 2V to 5.5V 1uA

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM6519AHARUB6F
PMIC - Supervisors STM6519AHARUB6F
IC SUPERVISOR SMART RESET 6UDFN

IC SUPERVISOR SMART RESET 6UDFN

Supplier's Site Datasheet
Supervisors - STM6519AHARUB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6519AHARUB6F
Supervisors STM6519AHARUB6F
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6519AHARUB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6519AHARUB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6519AHARUB6F
IC SUPERVISOR SMART RESET 6UDFN

IC SUPERVISOR SMART RESET 6UDFN

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6519AHARUB6F 497-11977-6-ND 031331-STM6519AHARUB6F STM6519AHARUB6F STM6519AHARUB6F STM6519AHARUB6F STM6519AHARUB6F
Product Name SMD 5.5V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6519AHARUB6F Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
IQ 0.4000 µA
Supply Voltage 2 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Features Manual Reset
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1901655 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Watchdog Timer; Power Fail Warning
Output Options Active Low; Active High; Active High, Push Pull, Active Low
View Details
Thermal Management - AMC6821SDBQG4 - Quarktwin Technology Ltd.
Specs
Type SOP; SSOP; 16-SSOP (0.154\", 3.90mm Width)
Supply Voltage 2.7 to 5.5 volts
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details