Manufacturer: STMicroelectronics
Win Source Part Number: 806162-STC3115AIQT
Packaging: Reel
Function: Battery Monitor
Interface: I2C
Supplier Device Package: 10-DFN (3x2)
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: 10-UFDFN
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Part Number Series: STC3115
IC BATT MONITOR 10DFN
BATTERY FUEL GAUGE, LI-ION, DFN-10; Battery Management Function:Fuel Gauge; Battery Type:Li-Ion, Li-Pol; Supply Voltage Min:2.7V; Supply Voltage Max:4.2V; IC Case / Package:DFN; No. of Pins:10Pins; Interfaces:I2C; Product Range:- RoHS Compliant: Yes
LOGIC_INTERFACES_SUP
Battery Battery Monitor IC 10-DFN (3x2)
Battery Management CONDITIONING & INTERFACES
| Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | Newark, An Avnet Company | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 806162-STC3115AIQT | STC3115AIQT | 24AC5417 | 26Y5737 | STC3115AIQT | STC3115AIQT |
| Product Name | PMIC - PMIC - Battery Management - STC3115AIQT | Integrated Circuits (ICs) - Power Management (PMIC) - Battery Management | Battery Fuel Gauge, Li-Ion, Dfn-10; Battery Management Function Stmicroelectronics | Logic_Interfaces_Supervisors Stmicroelectronics | Battery Management | Battery Management |
| Output Options | Inverting |