IC SUPERVISOR 1 CHANNEL 8TSSOP Product overview: STM817MDS6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM817MDS6F can be used for catalog matching and distributor lookup.
Win Source Part Number: 1250961-STM817MDS6F
Category: Integrated Circuits (ICs)>PMIC - Supervisors
Type: Simple Reset/Power-On Reset
Package: Tape & Reel (TR)
Standard Package: 4,000
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 4.4V
Package / Case: 8-TSSOP, 8-MSOP (0.118", 3.00mm Width)
Supplier Device Package: 8-TSSOP
Temperature Range - Operating: -40°C ~ 85°C (TA)
ECCN: EAR99
Fake Threat In the Open Market: 84 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Base Product Number: STM817
Product Status: Obsolete
Supervisor Push-Pull, Totem Pole 1 Channel 8-TSSOP
IC SUPERVISOR 1 CHANNEL 8TSSOP
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM817MDS6F | 1250961-STM817MDS6F | STM817MDS6F | STM817MDS6F |
| Product Name | Voltage Supervisor IC | Integrated Circuits (ICs) - PMIC - Supervisors | Supervisors | PMIC - Supervisors |
| Number of Supplies | 1 | 1; 1 | 1; 1 | |
| Type | TSSOP | SSOP | SOP; MSOP; SSOP; TSSOP; 8-TSSOP, 8-MSOP (0.118\", 3.00mm Width) | |
| IQ | 60 µA | |||
| Supply Voltage | 1 to 5.5 volts |