STMicroelectronics, Inc. Supervisors STM1061N23WX6F

Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet
Description
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Supervisors - 497-4952-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4952-6-ND
Supervisors 497-4952-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4952-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4952-2-ND
Supervisors 497-4952-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4952-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4952-1-ND
Supervisors 497-4952-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM1061N23WX6F - 053883-STM1061N23WX6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1061N23WX6F
053883-STM1061N23WX6F
PMIC - PMIC - Supervisors - STM1061N23WX6F 053883-STM1061N23WX6F
Manufacturer: STMicroelectronics Win Source Part Number: 053883-STM1061N23WX6 F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 30 μs Typical Propagation Delay Voltage - Threshold: 2.3V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 31 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 053883-STM1061N23WX6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 30 μs Typical Propagation Delay
Voltage - Threshold: 2.3V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
2.3V 3.6uA 6V SOT-23 Voltage Supervisor IC
691-STM1061N23WX6F
2.3V 3.6uA 6V SOT-23 Voltage Supervisor IC 691-STM1061N23WX6F
Voltage Detector IC, 2.3V Reset, SOT-23-3, 3.6uA, 6V Product overview: STM1061N23WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 3.6uA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.3V, 3.6uA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N23WX6F can be used for catalog matching and distributor lookup.

Voltage Detector IC, 2.3V Reset, SOT-23-3, 3.6uA, 6V Product overview: STM1061N23WX6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.3V, 3.6uA, 6V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.3V, 3.6uA, 6V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N23WX6F can be used for catalog matching and distributor lookup.

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM1061N23WX6F
Supervisory Circuits STM1061N23WX6F
Supervisory Circuits 2.3V Active Lo Open Drain Voltage Detect

Supervisory Circuits 2.3V Active Lo Open Drain Voltage Detect

Buy Now Datasheet
Shenzhen, China
PMIC - Supervisors
STM1061N23WX6F
PMIC - Supervisors STM1061N23WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1061N23WX6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1061N23WX6F
Supervisors STM1061N23WX6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Supervisor Open Drain or Open Collector 1 Channel SOT-23-3

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1061N23WX6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1061N23WX6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1061N23WX6F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Lingto Electronic Limited Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 497-4952-6-ND 053883-STM1061N23WX6F 691-STM1061N23WX6F STM1061N23WX6F STM1061N23WX6F STM1061N23WX6F STM1061N23WX6F
Product Name Supervisors PMIC - PMIC - Supervisors - STM1061N23WX6F 2.3V 3.6uA 6V SOT-23 Voltage Supervisor IC Supervisory Circuits PMIC - Supervisors Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Features Manual Reset
Output Options Open Drain; Active Low Open Drain; Inverting; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
Threshold 2.3 volts 2.3 volts 2.3 volts 2.3 volts
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Supervisors - 1913428 - RS Components, Ltd.
Specs
Number of Supplies 1
Output Options Open Drain; Active High; Open Drain, Active High
Type SOT-23; Sot-23
View Details
PMIC - Supervisors - ADM1060ARU - Lingto Electronic Limited
Specs
Number of Supplies 7
Output Options Programmable
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ20Z90-V150 SBS v1.1 Compliant Gas Gauge for Use With the bq29330 - BQ20Z90DBT-V150 - Texas Instruments
Specs
Type TSSOP
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
4 suppliers