Quarktwin Technology Ltd. Datasheets for Supervisory Circuits and Battery Monitor Chips

Supervisory circuits and battery monitor chips are semiconductor devices that detect and monitor voltage levels in power supplies, microprocessors, and other systems.
Supervisory Circuits and Battery Monitor Chips: Learn more

Page: 1 50 70 80 90 100 110 120 122 123 124 125 126 127 128 129 130 131 132 133 134 140 150 160 170 180 190 200 219
Product Name Notes
Electronic Fuse Regulator 10-WSONB (3x3)
Electronic Fuse Regulator 5A 10-WSONB (3x3)
Fan Control, Temp Monitor -40°C ~ 85°C Internal Sensor Open Drain Output SOT-23-6
Linear Regulator Controller IC Positive Fixed 1 Output SOT-23-5
Linear Voltage Regulator IC Negative Fixed 1 Output 100mA SOT-23-3
Linear Voltage Regulator IC Negative Fixed 1 Output 80mA SOT-23-3
Linear Voltage Regulator IC Output 1A SOT-23-5
Linear Voltage Regulator IC Output
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.3A 6-WCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Adjustable 1 Output 1.5A 6-WCSPF (0.80x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-WCSP (1.2x0.80)
Linear Voltage Regulator IC Positive Fixed 1 Output 1.5A 6-WCSPF (0.80x1.2)
Linear Voltage Regulator IC Positive Fixed 1 Output 100mA 8-DIP
Linear Voltage Regulator IC Positive Fixed 1 Output 150mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-SDFN (0.8x0.8)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA 4-WCSP (0.79x0.79)
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA ESV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SMV
Linear Voltage Regulator IC Positive Fixed 1 Output 200mA SOT-23A-3
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-DFN (3x3)
Linear Voltage Regulator IC Positive Fixed 2 Output 300mA, 150mA 8-MSOP
Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 10-MSOP
Linear Voltage Regulator IC Positive Programmable 2 Output 150mA, 150mA 8-MSOP
Linear Voltage Regulator IC Positive Programmable 4 Output 150mA, 150mA, 150mA, 150mA 16-QSOP
Multiphase Controller PMIC PG-DIP-16-1
Supervisor Open Drain or Open Collector 1 Channel SOT-223-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-3
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5
Supervisor Open Drain or Open Collector 1 Channel SOT-23A-3
Supervisor Open Drain or Open Collector 1 Channel SOT-89-3
Supervisor Open Drain or Open Collector 1 Channel TO-92-3
Supervisor Open Drain or Open Collector 2 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SC-70-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-143
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23A-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-89-3
Supervisor Push-Pull, Totem Pole 1 Channel TO-92-3
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.02% 14-CERDIP
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.02% 14-PDIP
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-CERDIP
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-PDIP
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.05% 14-SOIC
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.25% 14-CERDIP
Volt to Frequency and Frequency to Volt Converter IC 100 kHz ±0.25% 14-PDIP

<< Prev Next >>