Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Smart push-button on/off controller Product overview: STM6600DU25DM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6600DU25DM6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 935494-STM6600DU25DM
Series: Smart Reset™
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel 12-TDFN (2x3)
Package: 12-WFDFN
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM6600
Categories: Integrated Circuits (ICs)
Case / Package: 12-TDFN (2x3)
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 94 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-10553-6, 497-10553-1, 497-10553-2, -497-10553-6, -497-10553-1, -497-10553-2
IC SUPERVISOR 1 CHANNEL 12TDFN
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
IC SUPERVISOR 1 CHANNEL 12TDFN
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-10553-6-ND | 691-STM6600DU25DM6F | 935494-STM6600DU25DM6F | STM6600DU25DM6F | STM6600DU25DM6F | STM6600DU25DM6F |
| Product Name | Supervisors | Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6600DU25DM6F | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | PMIC - Supervisors |
| Output Options | Open Drain; Active Low | Open Drain; Inverting | Open Drain | Open Drain; Open Drain or Open Collector | ||
| Type | 12-WFDFN | 12-TDFN (2x3) | 12-WFDFN | 12-WFDFN | ||
| Pins | 12 | |||||
| Threshold | 3.5 volts | 3.5 volts | 3.5 volts |