STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM6822MWY6F STM6822MWY6F

Description
STM6822 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet
Description
STM6822 - Reset and Supervisor ICs-RESET A
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - STM6822MWY6F - Rochester Electronics
Newburyport, MA, United States
STM6822 - Reset and Supervisor ICs-RESET A

STM6822 - Reset and Supervisor ICs-RESET A

Supplier's Site Datasheet
PMIC - PMIC - Supervisors - STM6822MWY6F - 031357-STM6822MWY6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6822MWY6F
031357-STM6822MWY6F
PMIC - PMIC - Supervisors - STM6822MWY6F 031357-STM6822MWY6F
Manufacturer: STMicroelectronics Win Source Part Number: 031357-STM6822MWY6F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.39V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-5 Popularity: Medium Fake Threat In the Open Market: 49 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 031357-STM6822MWY6F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.39V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-5
Popularity: Medium
Fake Threat In the Open Market: 49 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
4.39V SOT-23 Voltage Supervisor IC
691-STM6822MWY6F
4.39V SOT-23 Voltage Supervisor IC 691-STM6822MWY6F
5-Pin SOT-23-5 Reset IC, 4.39V Threshold, Watchdog Timer Product overview: STM6822MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.39V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.39V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6822MWY6F can be used for catalog matching and distributor lookup.

5-Pin SOT-23-5 Reset IC, 4.39V Threshold, Watchdog Timer Product overview: STM6822MWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 4.39V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 4.39V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6822MWY6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-6570-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6570-1-ND
Supervisors 497-6570-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6570-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6570-6-ND
Supervisors 497-6570-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Supervisors - 497-6570-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-6570-2-ND
Supervisors 497-6570-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Voltage Supervisors - 6861555 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861555
Voltage Supervisors 6861555
Processor Supervisor 4.39V w/WDT & Reset

Processor Supervisor 4.39V w/WDT & Reset

Supplier's Site
Voltage Supervisors - 6861555P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
6861555P
Voltage Supervisors 6861555P
Processor Supervisor 4.39V w/WDT & Reset

Processor Supervisor 4.39V w/WDT & Reset

Supplier's Site
Voltage Supervisors - 1686344 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
1686344
Voltage Supervisors 1686344
Processor Supervisor 4.39V w/WDT & Reset

Processor Supervisor 4.39V w/WDT & Reset

Supplier's Site
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6822MWY6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6822MWY6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6822MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site
PMIC - Supervisors - STM6822MWY6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6822MWY6F
PMIC - Supervisors STM6822MWY6F
IC SUPERVISOR 1 CHANNEL SOT23-5

IC SUPERVISOR 1 CHANNEL SOT23-5

Supplier's Site Datasheet
Supervisors - STM6822MWY6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6822MWY6F
Supervisors STM6822MWY6F
Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Supervisor Open Drain or Open Collector 1 Channel SOT-23-5

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6822MWY6F
Supervisory Circuits STM6822MWY6F
Supervisory Circuits Supervisor

Supervisory Circuits Supervisor

Buy Now Datasheet
Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 47AK6987 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics
47AK6987
Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics 47AK6987
MPU SUPERVISOR, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  Rochester Electronics Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. RS Components, Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number STM6822MWY6F 031357-STM6822MWY6F 691-STM6822MWY6F 497-6570-1-ND 6861555 6861555P STM6822MWY6F STM6822MWY6F STM6822MWY6F STM6822MWY6F 47AK6987
Product Name PMIC - PMIC - Supervisors - STM6822MWY6F 4.39V SOT-23 Voltage Supervisor IC Supervisors Voltage Supervisors Voltage Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors Supervisory Circuits Mpu Supervisor, -40 To 85Deg C Rohs Compliant Stmicroelectronics
Type SOT-23-5 SOT-23-5 SOT-23-5 SC-74A, SOT-753 SOT-23; Sot-23 SC-74A, SOT-753 SC-74A, SOT-753
Number of Supplies 1; 1 1 1 1 1; 1
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Active Low; Active low, open drain Open Drain; Active Low; Open Drain, Active Low Open Drain; Open Drain or Open Collector Open Drain
Threshold 4.39 volts 4.39 volts 4.39 volts
Operating Temperature -40 to 85 C (-40 to 185 F) -40 C (-40 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F) -40 to 85 C (-40 to 185 F)
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 1907787P - RS Components, Ltd.
Specs
Type SO
View Details
Voltage Reference - ATL432LIAIDBZR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 15000 µA
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details