STMicroelectronics, Inc. 5.5V 35uA SOT-23 Voltage Supervisor IC STM6719SHWB6F

Description
3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6719SHWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6719SHWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6719SHWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6719SHWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6719SHWB6F
5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6719SHWB6F
3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6719SHWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6719SHWB6F can be used for catalog matching and distributor lookup.

3-Ch Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6719SHWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6719SHWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-5015-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5015-2-ND
Supervisors 497-5015-2-ND
Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-5015-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5015-6-ND
Supervisors 497-5015-6-ND
Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-5015-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5015-1-ND
Supervisors 497-5015-1-ND
Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6719SHWB6F - 708579-STM6719SHWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6719SHWB6F
708579-STM6719SHWB6F
PMIC - PMIC - Supervisors - STM6719SHWB6F 708579-STM6719SHWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708579-STM6719SHWB6F Series: TPS series Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 3 Reset Timeout: 140 ms Minimum Voltage - Threshold: 1.313V, 2.925V, Adj Family Name: STM6719 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6719UTTID2+T; MAX6719UTTID5; MAX6719UTRHD4; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 708579-STM6719SHWB6F
Series: TPS series
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 3
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.313V, 2.925V, Adj
Family Name: STM6719
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6719UTTID2+T; MAX6719UTTID5; MAX6719UTRHD4;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - STM6719SHWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6719SHWB6F
Supervisors STM6719SHWB6F
Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Supervisor Open Drain or Open Collector 3 Channel SOT-23-6

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6719SHWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6719SHWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6719SHWB6F
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site
PMIC - Supervisors - STM6719SHWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6719SHWB6F
PMIC - Supervisors STM6719SHWB6F
IC SUPERVISOR 3 CHANNEL SOT23-6

IC SUPERVISOR 3 CHANNEL SOT23-6

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6719SHWB6F
Supervisory Circuits STM6719SHWB6F
Supervisory Circuits Triple Ultra-Lo Volt Open Drain reset

Supervisory Circuits Triple Ultra-Lo Volt Open Drain reset

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics - 69AH2797 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics
69AH2797
Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics 69AH2797
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6719SHWB6F 497-5015-2-ND 708579-STM6719SHWB6F STM6719SHWB6F STM6719SHWB6F STM6719SHWB6F STM6719SHWB6F 69AH2797
Product Name 5.5V 35uA SOT-23 Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6719SHWB6F Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisory Circuits Mpu Supervisor/monitor, -40 To 85Deg C Rohs Compliant Stmicroelectronics
Number of Supplies 3 3; 3 3; 3
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products