Manufacturer: STMicroelectronics
Win Source Part Number: 935466-STM1061N31W6F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Open Drain or Open Collector Channel SOT-323-3
Package: SC-70, SOT-323
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM1061
Categories: Integrated Circuits (ICs)
Case / Package: SOT-323-3
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 79 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 25 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-16266-6, 497-16266-1, 497-16266-2
Low power voltage detector Product overview: STM1061N31W6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1061N31W6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 1 Channel SOT-323-3
Supervisor Open Drain or Open Collector 1 Channel SOT-323-3
Supervisor Open Drain or Open Collector 1 Channel SOT-323-3
IC SUPERVISOR 1 CHANNEL SOT323-3
IC SUPERVISOR 1 CHANNEL SOT323-3
Supervisor Open Drain or Open Collector 1 Channel SOT-323-3
Supervisory Circuits Low power voltage detector
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 935466-STM1061N31W6F | 691-STM1061N31W6F | 497-16266-2-ND | STM1061N31W6F | STM1061N31W6F | STM1061N31W6F | STM1061N31W6F |
| Product Name | PMIC - PMIC - Supervisors - STM1061N31W6F | Low-Power Voltage Supervisor IC | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Output Options | Open Drain; Inverting | Open Drain; Active Low | Open Drain; Open Drain or Open Collector | Open Drain | |||
| Type | SOT-323-3 | SC-70; SC-70, SOT-323 | SC-70; SC-70, SOT-323 | SC-70 | SC-70; SC-70, SOT-323 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Pins | 3 |