The STM6821RWY6F is a 5-pin supervisor IC designed for precision voltage monitoring of power supplies at levels of 5V, 3.3V, 3V, or 2.5V. It features both active low and active high reset outputs, which can be configured as push-pull or open-drain. The device includes a watchdog timer with a typical timeout period of 1.6 seconds and a manual reset input. It operates with a low supply current of approximately 3 µA and guarantees reset assertion down to a supply voltage of 1.0V. The STM6821RWY6F is rated for an industrial temperature range of -40 to +85 °C and is compliant with RoHS directives, ensuring lead-free components. This product is suitable for applications requiring reliable power supply monitoring and system reset functionality.
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Manufacturer: STMicroelectronics
Win Source Part Number: 756946-STM6821RWY6F
Packaging: Reel
Type: Simple Reset/Power-On Reset
Mounting Style: SMD
Output: Push-Pull, Totem Pole
Reset: Active High
Number of Voltages Monitored: 1
Reset Timeout: 140ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Supplier Device Package: SOT-23-5
Temperature Range - Operating: -40°C ~ 85°C
Manufacturer Package: SC-74A, SOT-753
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
Family Part Number: STM6821
Manufacturer Pack Quantity: 1
MSL Level: 1 (Unlimited)
5-Pin SOT-23-5 Supervisor, Watchdog, Push-Button Reset, 1V-5.5V Product overview: STM6821RWY6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 1V, 5.5V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 1V, 5.5V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6821RWY6F can be used for catalog matching and distributor lookup.
IC SUPERVISOR 1 CHANNEL SOT23-5
IC SUPERVISOR 1 CHANNEL SOT23-5
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-5
Supervisory Circuits Supervisor
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-8016-1-ND | 756946-STM6821RWY6F | 691-STM6821RWY6F | STM6821RWY6F | STM6821RWY6F | STM6821RWY6F | STM6821RWY6F |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM6821RWY6F | 1V 5.5V SOT-23 Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisors | Supervisory Circuits |
| Features | Manual Reset | Watchdog Timer | |||||
| Output Options | Active High; Push-Pull, Totem Pole | Inverting; Active High | Push-Pull, Totem Pole | ||||
| Type | SC-74A, SOT-753 | SOT-23-5 | SC-74A, SOT-753 | SC-74A, SOT-753 | |||
| Threshold | 2.63 volts | 2.63 volts | 2.63 volts |