Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
Manufacturer: STMicroelectronics
Win Source Part Number: 102884-STM1810LWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Balance
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 4.5V/4.75V Threshold Product overview: STM1810LWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 4.5V, 4.75V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 4.5V, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1810LWX7F can be used for catalog matching and distributor lookup.
STM1810 - Reset and Supervisor ICs-RESET A
IC SUPERVISOR 1 CHANNEL SOT23-3
IC SUPERVISOR 1 CHANNEL SOT23-3
Supervisory Circuits 4.62VRST Active Low Push-Pull Reset
Supervisor Push-Pull, Totem Pole 1 Channel SOT-23-3
MPU SUPERVISOR/MONITOR, -40 TO 105DEG C ROHS COMPLIANT: YES
| DigiKey | Win Source Electronics | ERSAELECTRONICS PTE. LTD. | Rochester Electronics | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Quarktwin Technology Ltd. | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 497-STM1810LWX7FCT-ND | 102884-STM1810LWX7F | 691-STM1810LWX7F | STM1810LWX7F | STM1810LWX7F | STM1810LWX7F | STM1810LWX7F | STM1810LWX7F | 69AH2769 |
| Product Name | Supervisors | PMIC - PMIC - Supervisors - STM1810LWX7F | Low-Power 5.5V 4.5V 4.75V Voltage Supervisor IC | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | Supervisors | Mpu Supervisor/monitor, -40 To 105Deg C Rohs Compliant Stmicroelectronics | |
| Features | Manual Reset | ||||||||
| Output Options | Active Low; Push-Pull, Totem Pole | Inverting; Active Low | Push-Pull, Totem Pole | ||||||
| Type | SOT-23; TO-236-3, SC-59, SOT-23-3 | SOT-23-3 | SOT-23-3 | SOT-23-3 | SOT-23; TO-236-3, SC-59, SOT-23-3 | TO-236-3, SC-59, SOT-23-3 | |||
| Threshold | 4.62 volts | 4.62 volts | 4.62 volts | 4.62 volts |