STMicroelectronics, Inc. Low-Power Dual 1.62V 1.71V Voltage Supervisor IC STM6780LWB6F

Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 1.62V-1.71V Reset Product overview: STM6780LWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.62V, 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 1.62V, 1.71V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780LWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 1.62V-1.71V Reset Product overview: STM6780LWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.62V, 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 1.62V, 1.71V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780LWB6F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power Dual 1.62V 1.71V Voltage Supervisor IC
691-STM6780LWB6F
Low-Power Dual 1.62V 1.71V Voltage Supervisor IC 691-STM6780LWB6F
Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 1.62V-1.71V Reset Product overview: STM6780LWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.62V, 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 1.62V, 1.71V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780LWB6F can be used for catalog matching and distributor lookup.

Dual/Triple Ultra-Low Voltage Supervisor, SOT-23-6, 1.62V-1.71V Reset Product overview: STM6780LWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, Dual, 1.62V, 1.71V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, Dual, 1.62V, 1.71V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6780LWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-8012-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8012-2-ND
Supervisors 497-8012-2-ND
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM6780LWB6F - 708594-STM6780LWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6780LWB6F
708594-STM6780LWB6F
PMIC - PMIC - Supervisors - STM6780LWB6F 708594-STM6780LWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 708594-STM6780LWB6F Series: TPS series Packaging: Reel - TR Type: Multi-Voltage Supervisor Operating Temperature Range: -40°C ~ 85°C (TA) Package: SOT-23-6 Mounting: SMD Output: Push-Pull, Totem Pole Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 4.625V, Adj Family Name: STM6780 Categories: Integrated Circuits (ICs) Manufacturer Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6736XKWID3-T; MAX6736XKWID7+T; MAX6741XKWED7+T; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 70 pct. Supply and Demand Status: Limited

Manufacturer: STMicroelectronics
Win Source Part Number: 708594-STM6780LWB6F
Series: TPS series
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Operating Temperature Range: -40°C ~ 85°C (TA)
Package: SOT-23-6
Mounting: SMD
Output: Push-Pull, Totem Pole
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 4.625V, Adj
Family Name: STM6780
Categories: Integrated Circuits (ICs)
Manufacturer Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6736XKWID3-T; MAX6736XKWID7+T; MAX6741XKWED7+T;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Supervisors - STM6780LWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6780LWB6F
Supervisors STM6780LWB6F
Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Supervisor Push-Pull, Totem Pole 2 Channel SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6780LWB6F
Supervisory Circuits STM6780LWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet
PMIC - Supervisors - STM6780LWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6780LWB6F
PMIC - Supervisors STM6780LWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6780LWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6780LWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6780LWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6780LWB6F 497-8012-2-ND 708594-STM6780LWB6F STM6780LWB6F STM6780LWB6F STM6780LWB6F STM6780LWB6F
Product Name Low-Power Dual 1.62V 1.71V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM6780LWB6F Supervisors Supervisory Circuits PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 2 2; 2 2; 2
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6
IQ 35 µA
Supply Voltage 0.8000 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - PMIC - Power Management - Specialized - ACT8846QM460-T - 007902-ACT8846QM460-T - Win Source Electronics
Specs
Output Options Inverting
Type 48-TQFN (6x6)
IQ 600 µA
View Details
PMIC - PMIC - Supervisors - ADM1810-5ART-REEL7 - 860113-ADM1810-5ART-REEL7 - Win Source Electronics
Specs
Output Options Inverting
Type SOT-23-3
Operating Temperature -40 to 105 C (-40 to 221 F)
View Details
Voltage References - 7385361P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details