STMicroelectronics, Inc. 2.55V 2.7V 1V Voltage Supervisor IC STM708RM6E

Description
Power Management IC: 2.55V-2.7V Reset, 1V-5.5V, 60uA, SO, SM Product overview: STM708RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.7V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.7V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708RM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Power Management IC: 2.55V-2.7V Reset, 1V-5.5V, 60uA, SO, SM Product overview: STM708RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.7V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.7V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708RM6E can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.55V 2.7V 1V Voltage Supervisor IC
691-STM708RM6E
2.55V 2.7V 1V Voltage Supervisor IC 691-STM708RM6E
Power Management IC: 2.55V-2.7V Reset, 1V-5.5V, 60uA, SO, SM Product overview: STM708RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.7V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.7V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708RM6E can be used for catalog matching and distributor lookup.

Power Management IC: 2.55V-2.7V Reset, 1V-5.5V, 60uA, SO, SM Product overview: STM708RM6E from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.55V, 2.7V, 1V. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.55V, 2.7V, 1V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM708RM6E can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - STM708RM6E-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
STM708RM6E-ND
Supervisors STM708RM6E-ND
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM708RM6E - 1103478-STM708RM6E - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM708RM6E
1103478-STM708RM6E
PMIC - PMIC - Supervisors - STM708RM6E 1103478-STM708RM6E
Manufacturer: STMicroelectronics Win Source Part Number: 1103478-STM708RM6E Packaging: Tube/Rail Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Push-Pull, Totem Pole Reset: Active High/Active Low Number of Voltages Monitored: 1 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Obsolete(EOL) Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: 8-SO Popularity: Medium Fake Threat In the Open Market: 65 pct. Supply and Demand Status: Sufficient

Manufacturer: STMicroelectronics
Win Source Part Number: 1103478-STM708RM6E
Packaging: Tube/Rail
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Push-Pull, Totem Pole
Reset: Active High/Active Low
Number of Voltages Monitored: 1
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 8-SO
Popularity: Medium
Fake Threat In the Open Market: 65 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Supervisors - STM708RM6E - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM708RM6E
Supervisors STM708RM6E
Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Supervisor Push-Pull, Totem Pole 1 Channel 8-SOIC

Buy Now Datasheet
PMIC - Supervisors - STM708RM6E - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM708RM6E
PMIC - Supervisors STM708RM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM708RM6E - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM708RM6E
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM708RM6E
IC SUPERVISOR 1 CHANNEL 8SO

IC SUPERVISOR 1 CHANNEL 8SO

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM708RM6E STM708RM6E-ND 1103478-STM708RM6E STM708RM6E STM708RM6E STM708RM6E
Product Name 2.55V 2.7V 1V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM708RM6E Supervisors PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
Number of Supplies 1 1; 1 1; 1
Type SO SOIC; "8-SOIC (0.154"", 3.90mm Width)" 8-SO SOIC; 8-SOIC (0.154\", 3.90mm Width) SOIC
IQ 60 µA
Supply Voltage 1 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1063ASU - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type QFP; 48-TQFP
View Details
BQ2052 Primary Lithium Gas Gauge W/High-Speed 1-Wire (HDQ) Interface, 3 Prgmable LED Patterns - BQ2052SN-A515 - Texas Instruments
Specs
Type SOIC
Operating Temperature -20 to 70 C (-4 to 158 F)
View Details
4 suppliers