Smart push-button on/off controller Product overview: STM6601GU2BDM6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6601GU2BDM6F can be used for catalog matching and distributor lookup.
Manufacturer: STMicroelectronics
Win Source Part Number: 031342-STM6601GU2BDM
Packaging: Reel - TR
Type: Smart ON/OFF Controller
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 240 ms Minimum
Voltage - Threshold: 3.5V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 12-TDFN (2x3)
Popularity: Medium
Fake Threat In the Open Market: 31 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
Supervisor Open Drain or Open Collector 1 Channel 12-TDFN (2x3)
IC SUPERVISOR 1 CHANNEL 12TDFN
IC SUPERVISOR 1 CHANNEL 12TDFN
Supervisory Circuits Smart push-button on/off controller
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Lingto Electronic Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6601GU2BDM6F | 031342-STM6601GU2BDM6F | 497-14857-2-ND | STM6601GU2BDM6F | STM6601GU2BDM6F | STM6601GU2BDM6F | STM6601GU2BDM6F |
| Product Name | Voltage Supervisor IC | PMIC - PMIC - Supervisors - STM6601GU2BDM6F | Supervisors | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | PMIC - Supervisors | Supervisory Circuits |
| Number of Supplies | 1 | 1; 1 | 1; 1 | ||||
| Type | WFDFN | 12-TDFN (2x3) | 12-WFDFN | 12-WFDFN | 12-WFDFN | ||
| IQ | 6 µA | ||||||
| Supply Voltage | 1.6 to 5.5 volts |