Manufacturer: STMicroelectronics
Win Source Part Number: 031333-STM6519APBBUB
Packaging: Reel - TR
Type: Reset Timer
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Reset Timeout: 240 ms Minimum
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: 6-UDFN (1.45x1)
Popularity: Medium
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance
STM6519 - Reset and Supervisor ICs-RESET A
Single push-button Smart Reset Product overview: STM6519APBBUB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6519APBBUB6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
Supervisor Open Drain or Open Collector Channel 6-UDFN (1.45x1)
IC SUPERVISOR SMART RESET 6UDFN
IC SUPERVISOR SMART RESET 6UDFN
Supervisory Circuits Smart Reset 4-Pin 2V to 5.5V 1uA 0.5s
| Win Source Electronics | Rochester Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | Quarktwin Technology Ltd. | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 031333-STM6519APBBUB6F | STM6519APBBUB6F | 691-STM6519APBBUB6F | 497-STM6519APBBUB6FDKR-ND | STM6519APBBUB6F | STM6519APBBUB6F | STM6519APBBUB6F | STM6519APBBUB6F |
| Product Name | PMIC - PMIC - Supervisors - STM6519APBBUB6F | Voltage Supervisor IC | Supervisors | Supervisors | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Supervisory Circuits | |
| Output Options | Open Drain; Inverting; Active Low | Open Drain; Active Low | Open Drain | Open Drain; Open Drain or Open Collector | ||||
| Type | 6-UDFN (1.45x1) | UFDFPN6 | 6-UDFN | 6-UDFN | 6-UDFN | |||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| IQ | 0.4000 µA |