STMicroelectronics, Inc. Low-Power 5.5V 16uA 4.75V Voltage Supervisor IC STM1813LWX7F

Description
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 16uA, 4.75V Reset Product overview: STM1813LWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 16uA, 4.75V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 16uA, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1813LWX7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 16uA, 4.75V Reset Product overview: STM1813LWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 16uA, 4.75V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 16uA, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1813LWX7F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Low-Power 5.5V 16uA 4.75V Voltage Supervisor IC
691-STM1813LWX7F
Low-Power 5.5V 16uA 4.75V Voltage Supervisor IC 691-STM1813LWX7F
Low Power Reset IC, SOT-23-3, 1.2-5.5V, 16uA, 4.75V Reset Product overview: STM1813LWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 16uA, 4.75V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 16uA, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1813LWX7F can be used for catalog matching and distributor lookup.

Low Power Reset IC, SOT-23-3, 1.2-5.5V, 16uA, 4.75V Reset Product overview: STM1813LWX7F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Low-Power, 5.5V, 16uA, 4.75V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Low-Power, 5.5V, 16uA, 4.75V, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM1813LWX7F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-4965-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4965-6-ND
Supervisors 497-4965-6-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4965-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4965-2-ND
Supervisors 497-4965-2-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
Supervisors - 497-4965-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-4965-1-ND
Supervisors 497-4965-1-ND
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet
PMIC - PMIC - Supervisors - STM1813LWX7F - 031240-STM1813LWX7F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM1813LWX7F
031240-STM1813LWX7F
PMIC - PMIC - Supervisors - STM1813LWX7F 031240-STM1813LWX7F
Manufacturer: STMicroelectronics Win Source Part Number: 031240-STM1813LWX7F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain, Bidirectional Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 100 ms Minimum Voltage - Threshold: 4.62V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 105°C (TA) Case / Package: SOT-23-3 Popularity: Medium Fake Threat In the Open Market: 48 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031240-STM1813LWX7F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain, Bidirectional
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 100 ms Minimum
Voltage - Threshold: 4.62V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 105°C (TA)
Case / Package: SOT-23-3
Popularity: Medium
Fake Threat In the Open Market: 48 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 105Deg C Rohs Compliant Stmicroelectronics - 69AH2770 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 105Deg C Rohs Compliant Stmicroelectronics
69AH2770
Mpu Supervisor/monitor, -40 To 105Deg C Rohs Compliant Stmicroelectronics 69AH2770
MPU SUPERVISOR/MONITOR, -40 TO 105DEG C ROHS COMPLIANT: YES

MPU SUPERVISOR/MONITOR, -40 TO 105DEG C ROHS COMPLIANT: YES

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM1813LWX7F
Supervisory Circuits STM1813LWX7F
Supervisory Circuits 4.62VRST Active Low Open Drain reset

Supervisory Circuits 4.62VRST Active Low Open Drain reset

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM1813LWX7F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM1813LWX7F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM1813LWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site
Shenzhen, China
PMIC - Supervisors
STM1813LWX7F
PMIC - Supervisors STM1813LWX7F
IC SUPERVISOR 1 CHANNEL SOT23-3

IC SUPERVISOR 1 CHANNEL SOT23-3

Supplier's Site Datasheet
Supervisors - STM1813LWX7F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM1813LWX7F
Supervisors STM1813LWX7F
Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Supervisor Open Drain, Bidirectional 1 Channel SOT-23-3

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Newark, An Avnet Company VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM1813LWX7F 497-4965-6-ND 031240-STM1813LWX7F 69AH2770 STM1813LWX7F STM1813LWX7F STM1813LWX7F STM1813LWX7F
Product Name Low-Power 5.5V 16uA 4.75V Voltage Supervisor IC Supervisors PMIC - PMIC - Supervisors - STM1813LWX7F Mpu Supervisor/monitor, -40 To 105Deg C Rohs Compliant Stmicroelectronics Supervisory Circuits Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors PMIC - Supervisors Supervisors
Number of Supplies 1 1; 1 1; 1
Type SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 SOT-23-3 SOT-23; TO-236-3, SC-59, SOT-23-3 TO-236-3, SC-59, SOT-23-3
IQ 16 µA
Supply Voltage 1.2 to 5.5 volts
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM13305-33ARZ - Lingto Electronic Limited
Specs
Number of Supplies 2; 2
Output Options Push-Pull, Totem Pole
Operating Temperature -40 to 85 C (-40 to 185 F)
View Details
BQ2063 Li-Ion SBS 1.1 Compliant Gas Gauge With Protector Interface - BQ2063DBQG4 - Texas Instruments
Specs
Type SSOP
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
3 suppliers