STMicroelectronics, Inc. PMIC - PMIC - Supervisors - STM6779YWB6F STM6779YWB6F

Description
Manufacturer: STMicroelectronics Win Source Part Number: 031355-STM6779YWB6F Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.188V, Adj Family Name: STM6779 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6441KAPTTD7-T; MAX6441KAPSSD7-T; MAX6441KAPQVD7-T; MAX6441KAPTZD7-T; MAX6736XKYHD3+T; STM6780VWB6F; STM6717YDWY6F; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: STMicroelectronics Win Source Part Number: 031355-STM6779YWB6F Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.188V, Adj Family Name: STM6779 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6441KAPTTD7-T; MAX6441KAPSSD7-T; MAX6441KAPQVD7-T; MAX6441KAPTZD7-T; MAX6736XKYHD3+T; STM6780VWB6F; STM6717YDWY6F; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
PMIC - PMIC - Supervisors - STM6779YWB6F - 031355-STM6779YWB6F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6779YWB6F
031355-STM6779YWB6F
PMIC - PMIC - Supervisors - STM6779YWB6F 031355-STM6779YWB6F
Manufacturer: STMicroelectronics Win Source Part Number: 031355-STM6779YWB6F Packaging: Reel - TR Type: Multi-Voltage Supervisor Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 2 Reset Timeout: 140 ms Minimum Voltage - Threshold: 2.188V, Adj Family Name: STM6779 Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Case / Package: SOT-23-6 Alternative Parts (Cross-Reference): MAX6441KAPTTD7-T; MAX6441KAPSSD7-T; MAX6441KAPQVD7-T; MAX6441KAPTZD7-T; MAX6736XKYHD3+T; STM6780VWB6F; STM6717YDWY6F; Introduction Date: May 14, 2004 ECCN: EAR99 Country of Origin: Malaysia Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 36 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031355-STM6779YWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 2
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 2.188V, Adj
Family Name: STM6779
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Alternative Parts (Cross-Reference): MAX6441KAPTTD7-T; MAX6441KAPSSD7-T; MAX6441KAPQVD7-T; MAX6441KAPTZD7-T; MAX6736XKYHD3+T; STM6780VWB6F; STM6717YDWY6F;
Introduction Date: May 14, 2004
ECCN: EAR99
Country of Origin: Malaysia
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 36 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Supervisors - 497-8011-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8011-2-ND
Supervisors 497-8011-2-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-8011-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8011-1-ND
Supervisors 497-8011-1-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Supervisors - 497-8011-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-8011-6-ND
Supervisors 497-8011-6-ND
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Singapore, Singapore
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC
691-STM6779YWB6F
Dual 5.5V 35uA SOT-23 Voltage Supervisor IC 691-STM6779YWB6F
Dual Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6779YWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6779YWB6F can be used for catalog matching and distributor lookup.

Dual Voltage Supervisor, SOT-23-6, 800mV-5.5V, 35uA Product overview: STM6779YWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include Dual, 5.5V, 35uA, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, Dual, 5.5V, 35uA, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6779YWB6F can be used for catalog matching and distributor lookup.

Supplier's Site
PMIC - Supervisors - STM6779YWB6F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6779YWB6F
PMIC - Supervisors STM6779YWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6779YWB6F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6779YWB6F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6779YWB6F
IC SUPERVISOR 2 CHANNEL SOT23-6

IC SUPERVISOR 2 CHANNEL SOT23-6

Supplier's Site
Supervisors - STM6779YWB6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6779YWB6F
Supervisors STM6779YWB6F
Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Supervisor Open Drain or Open Collector 2 Channel SOT-23-6

Buy Now Datasheet
Sheung Wan, Hong Kong
Supervisory Circuits
STM6779YWB6F
Supervisory Circuits STM6779YWB6F
Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Supervisory Circuits Dual triple ultra Lo Vltg supervisor

Buy Now Datasheet
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics - 07AH7067 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
07AH7067
Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics 07AH7067
MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.188V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

MPU SUPERVISOR/MONITOR, -40 TO 85DEG C; Threshold Voltage:2.188V; No. of Supervisors / Monitors:2Monitors; Supply Voltage Min:800mV; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. VAST STOCK CO., LIMITED Newark, An Avnet Company
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 031355-STM6779YWB6F 497-8011-2-ND 691-STM6779YWB6F STM6779YWB6F STM6779YWB6F STM6779YWB6F STM6779YWB6F 07AH7067
Product Name PMIC - PMIC - Supervisors - STM6779YWB6F Supervisors Dual 5.5V 35uA SOT-23 Voltage Supervisor IC PMIC - Supervisors Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisors Supervisory Circuits Mpu Supervisor/monitor, -40 To 85Deg C; Threshold Voltage Stmicroelectronics
Number of Supplies 2; 2 2 2; 2 2; 2Monitors
Output Options Open Drain; Inverting; Active Low Open Drain; Active Low Open Drain; Open Drain or Open Collector Open Drain
Type SOT-23-6 SOT-23; SOT-23-6 SOT-23-6 SOT-23; SOT-23-6 SOT-23-6
Threshold 2.19 volts 2.19 volts 2.19 to ? volts 2.19 to ? volts 2.19 volts
Unlock Full Specs
to access all available technical data

Similar Products

Advanced PMIC for Atmel SAMA5Dx Series & SAM9 Series Processors - ACT8945A - Qorvo
Specs
Type TQFN, 40-pin
Pins 40
Supply Voltage 2.7 to 5.5 volts
View Details
PMIC - Supervisors - ADM1064ACPZ - Lingto Electronic Limited
Specs
Number of Supplies 10
Output Options Programmable
Type 40-VFQFN Exposed Pad, CSP
View Details
TPS3824-25-Q1 Automotive Catalog Supply Voltage Supervisor w/Watchdog Input, RESET, /RESET - 2U3824-25QDBVRG4Q1 - Texas Instruments
Specs
Number of Supplies 1
Features Watchdog Timer
Output Options Active-high,Push-pull
View Details
3 suppliers
Voltage Reference - TL431BMFDT/8R - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details