4-Ch Supervisory IC, Active Low/Open Drain, SOT-23 Product overview: STM6710FWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6710FWB6F can be used for catalog matching and distributor lookup.
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
Manufacturer: STMicroelectronics
Win Source Part Number: 031344-STM6710FWB6F
Packaging: Reel - TR
Type: Multi-Voltage Supervisor
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 4
Reset Timeout: 140 ms Minimum
Voltage - Threshold: 1.67V, 2.32V, 3.08V, Adj
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Case / Package: SOT-23-6
Popularity: Medium
Fake Threat In the Open Market: 47 pct.
Supply and Demand Status: Balance
Supervisor Open Drain or Open Collector 4 Channel SOT-23-6
IC SUPERVISOR 4 CHANNEL SOT23-6
MP SUPERVISOR, 5.5V, SOT-23-6; Threshold Voltage:620mV; No. of Supervisors / Monitors:4Monitors; Supply Voltage Min:1.2V; Supply Voltage Max:5.5V; Reset Type:Active-Low, Open-Drain; Digital IC Case:SOT-23; No. of Pins:6Pins; MSL:- RoHS Compliant: Yes
Supervisory Circuits Micro Supervisor LV High Accuracy SOT23
IC SUPERVISOR 4 CHANNEL SOT23-6
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 691-STM6710FWB6F | 497-10434-6-ND | 031344-STM6710FWB6F | STM6710FWB6F | STM6710FWB6F | 45AC7643 | STM6710FWB6F | STM6710FWB6F |
| Product Name | SOT-23 Voltage Supervisor IC | Supervisors | PMIC - PMIC - Supervisors - STM6710FWB6F | Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors | Mp Supervisor, 5.5V, Sot-23-6; Threshold Voltage Stmicroelectronics | Supervisory Circuits | PMIC - Supervisors |
| Type | SOT-23 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | |||
| Pins | 6 | 6 | ||||||
| Operating Temperature | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | ||
| Output Options | Open Drain; Active Low | Open Drain; Inverting; Active Low | Open Drain | Open Drain; Open Drain or Open Collector |