Manufacturer: STMicroelectronics
Win Source Part Number: 898259-STM6720TWWB6F
Operating Temperature Range: -40°C ~ 85°C (TA)
Features: Supervisor Push-Pull, Totem Pole Channel SOT-23-6
Package: SOT-23-6
Package: Reel - TR
Mounting: Surface Mount
Family Name: STM6720
Categories: Integrated Circuits (ICs)
Case / Package: SOT-23-6
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 57 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 44 Weeks
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Other Part Number: 497-5018-1, 497-5018-2
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6
3-Ch 3.075V/1.71V/1.62V Supervisor, 35uA, SOT-23-6 Product overview: STM6720TWWB6F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 3.075V, 1.71V, 1.62V, SOT-23. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 3.075V, 1.71V, 1.62V, SOT-23, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6720TWWB6F can be used for catalog matching and distributor lookup.
Supervisor Push-Pull, Totem Pole 3 Channel SOT-23-6
Supervisory Circuits Triple Ultra-Lo Volt Push-Pull Reset
IC SUPERVISOR 3 CHANNEL SOT23-6
IC SUPERVISOR 3 CHANNEL SOT23-6
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Quarktwin Technology Ltd. | VAST STOCK CO., LIMITED | Lingto Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips | Supervisory Circuits and Battery Monitor Chips |
| Product Number | 898259-STM6720TWWB6F | 497-5018-2-ND | 691-STM6720TWWB6F | STM6720TWWB6F | STM6720TWWB6F | STM6720TWWB6F | STM6720TWWB6F |
| Product Name | PMIC - PMIC - Supervisors - STM6720TWWB6F | Supervisors | 3.075V 1.71V 1.62V SOT-23 Voltage Supervisor IC | Supervisors | Supervisory Circuits | PMIC - Supervisors | Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors |
| Output Options | Inverting | Active Low; Push-Pull, Totem Pole | Push-Pull, Totem Pole | ||||
| Type | SOT-23-6 | SOT-23; SOT-23-6 | SOT-23-6 | SOT-23-6 | SOT-23; SOT-23-6 | ||
| Operating Temperature | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 C (-40 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | -40 to 85 C (-40 to 185 F) | |
| Threshold | 1.67 to 3.08 volts | 1.67 to ? volts | 1.67 to ? volts |