STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers STHS2377AM6F

Description
Win Source Part Number: 1253090-STHS2377AM6F Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 250µA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 0V ~ 57V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-6322-1,497-6322- 2,497-6322-6 Base Product Number: STHS2377 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1253090-STHS2377AM6F Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 250µA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 0V ~ 57V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-6322-1,497-6322- 2,497-6322-6 Base Product Number: STHS2377 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers - 1253090-STHS2377AM6F - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers
1253090-STHS2377AM6F
Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers 1253090-STHS2377AM6F
Win Source Part Number: 1253090-STHS2377AM6F Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers Type: Controller (PD) Package: Tape & Reel Standard Package: 2,500 Mounting: SMD (SMT) Power - Max: 12.95 W Current - Supply: 250µA Internal Switch(s): Yes Number of Channels: 1 Standards: 802.3af (PoE) Auxiliary Sense: No Voltage - Supply: 0V ~ 57V Package / Case: 8-SOIC (0.154", 3.90mm Width) Supplier Device Package: 8-SOIC Temperature Range - Operating: -40°C ~ 85°C ECCN: EAR99 Fake Threat In the Open Market: 75 pct. MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8542.31.0001 Mfr: STMicroelectronics Other Names: 497-6322-1,497-6322- 2,497-6322-6 Base Product Number: STHS2377 Product Status: Obsolete

Win Source Part Number: 1253090-STHS2377AM6F
Category: Integrated Circuits (ICs)>PMIC - Power Over Ethernet (PoE) Controllers
Type: Controller (PD)
Package: Tape & Reel
Standard Package: 2,500
Mounting: SMD (SMT)
Power - Max: 12.95 W
Current - Supply: 250µA
Internal Switch(s): Yes
Number of Channels: 1
Standards: 802.3af (PoE)
Auxiliary Sense: No
Voltage - Supply: 0V ~ 57V
Package / Case: 8-SOIC (0.154", 3.90mm Width)
Supplier Device Package: 8-SOIC
Temperature Range - Operating: -40°C ~ 85°C
ECCN: EAR99
Fake Threat In the Open Market: 75 pct.
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8542.31.0001
Mfr: STMicroelectronics
Other Names: 497-6322-1,497-6322-2,497-6322-6
Base Product Number: STHS2377
Product Status: Obsolete

Buy Now Datasheet
Power Over Ethernet (PoE) Controllers - STHS2377AM6F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Over Ethernet (PoE) Controllers
STHS2377AM6F
Power Over Ethernet (PoE) Controllers STHS2377AM6F
Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Power Over Ethernet Controller 1 Channel 802.3af (PoE) 8-SOIC

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1253090-STHS2377AM6F STHS2377AM6F
Product Name Integrated Circuits (ICs) - PMIC - Power Over Ethernet (PoE) Controllers Power Over Ethernet (PoE) Controllers
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage Reference - TL431BMFDT,215 - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 100000 µA
Operating Temperature -40 to 125 C (-40 to 257 F)
View Details
TPS3307-18M Triple Processor Supervisors - 5962-9959101QPA - Texas Instruments
Specs
Number of Supplies 3
Features Manual Reset
Output Options Active-low,Push-pull
View Details