STMicroelectronics, Inc. 2.58V 2.68V 15uA Voltage Supervisor IC STM6315RDW13F

Description
Reset IC, 2.58V-2.68V, 15uA, SOT-143-4, SM Product overview: STM6315RDW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.58V, 2.68V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.58V, 2.68V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315RDW13F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
Reset IC, 2.58V-2.68V, 15uA, SOT-143-4, SM Product overview: STM6315RDW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.58V, 2.68V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.58V, 2.68V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315RDW13F can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
2.58V 2.68V 15uA Voltage Supervisor IC
691-STM6315RDW13F
2.58V 2.68V 15uA Voltage Supervisor IC 691-STM6315RDW13F
Reset IC, 2.58V-2.68V, 15uA, SOT-143-4, SM Product overview: STM6315RDW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.58V, 2.68V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.58V, 2.68V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315RDW13F can be used for catalog matching and distributor lookup.

Reset IC, 2.58V-2.68V, 15uA, SOT-143-4, SM Product overview: STM6315RDW13F from STMicroelectronics is a Voltage Supervisor IC for reset control, voltage monitoring, brownout detection, power sequencing, and reliable embedded system startup. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 2.58V, 2.68V, 15uA. Search-friendly keywords include voltage supervisor, reset IC, power monitoring, brownout detection, 2.58V, 2.68V, 15uA, Voltage Supervisor IC, Supervisors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 691-STM6315RDW13F can be used for catalog matching and distributor lookup.

Supplier's Site
Supervisors - 497-5127-1-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5127-1-ND
Supervisors 497-5127-1-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-5127-6-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5127-6-ND
Supervisors 497-5127-6-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Supervisors - 497-5127-2-ND - DigiKey
Thief River Falls, MN, United States
Supervisors
497-5127-2-ND
Supervisors 497-5127-2-ND
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Voltage Supervisors - 151535P - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151535P
Voltage Supervisors 151535P
Reset Circuits

Reset Circuits

Supplier's Site
Voltage Supervisors - 151535 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151535
Voltage Supervisors 151535
STMicroelectronics STM6315RDW13F

STMicroelectronics STM6315RDW13F

Supplier's Site
Voltage Supervisors - 151534 - RS Components, Ltd.
Corby, Northants, United Kingdom
Voltage Supervisors
151534
Voltage Supervisors 151534
STMicroelectronics STM6315RDW13F

STMicroelectronics STM6315RDW13F

Supplier's Site
PMIC - PMIC - Supervisors - STM6315RDW13F - 031320-STM6315RDW13F - Win Source Electronics
Laguna Hills, CA, United States
PMIC - PMIC - Supervisors - STM6315RDW13F
031320-STM6315RDW13F
PMIC - PMIC - Supervisors - STM6315RDW13F 031320-STM6315RDW13F
Manufacturer: STMicroelectronics Win Source Part Number: 031320-STM6315RDW13F Packaging: Reel - TR Type: Simple Reset/Power-On Reset Mounting: SMD (SMT) Output: Open Drain or Open Collector Reset: Active Low Number of Voltages Monitored: 1 Reset Timeout: 112 ms Minimum Voltage - Threshold: 2.63V Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 125°C (TA) Case / Package: SOT-143-4 Alternative Parts (Cross-Reference): MAX6467US26D3+T; STM6315SDW13F; ADM6315-26D2ART-RL; Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: STMicroelectronics
Win Source Part Number: 031320-STM6315RDW13F
Packaging: Reel - TR
Type: Simple Reset/Power-On Reset
Mounting: SMD (SMT)
Output: Open Drain or Open Collector
Reset: Active Low
Number of Voltages Monitored: 1
Reset Timeout: 112 ms Minimum
Voltage - Threshold: 2.63V
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 125°C (TA)
Case / Package: SOT-143-4
Alternative Parts (Cross-Reference): MAX6467US26D3+T; STM6315SDW13F; ADM6315-26D2ART-RL;
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors - STM6315RDW13F - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors
STM6315RDW13F
Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors STM6315RDW13F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site
Sheung Wan, Hong Kong
Supervisory Circuits
STM6315RDW13F
Supervisory Circuits STM6315RDW13F
Supervisory Circuits Open Drain Microprocessor Reset

Supervisory Circuits Open Drain Microprocessor Reset

Buy Now Datasheet
Supervisors - STM6315RDW13F - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Supervisors
STM6315RDW13F
Supervisors STM6315RDW13F
Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Supervisor Open Drain or Open Collector 1 Channel SOT-143-4

Buy Now Datasheet
Mpu Reset Open Drain, Smd, Sot1434; Reset Type Stmicroelectronics - 26M3584 - Newark, An Avnet Company
Chicago, IL, United States
Mpu Reset Open Drain, Smd, Sot1434; Reset Type Stmicroelectronics
26M3584
Mpu Reset Open Drain, Smd, Sot1434; Reset Type Stmicroelectronics 26M3584
MPU RESET OPEN DRAIN, SMD, SOT1434; Reset Type:Active-Low; Supply Current:2µA; Digital IC Case Style:SOT-143; No. of Pins:4; Operating Temperature Range:-40°C to +125°C; SVHC:No SVHC (20-Jun-2011); Base Number:6315; Operating RoHS Compliant: Yes

MPU RESET OPEN DRAIN, SMD, SOT1434; Reset Type:Active-Low; Supply Current:2µA; Digital IC Case Style:SOT-143; No. of Pins:4; Operating Temperature Range:-40°C to +125°C; SVHC:No SVHC (20-Jun-2011); Base Number:6315; Operating RoHS Compliant: Yes

Supplier's Site
PMIC - Supervisors - STM6315RDW13F - Lingto Electronic Limited
Shenzhen, China
PMIC - Supervisors
STM6315RDW13F
PMIC - Supervisors STM6315RDW13F
IC SUPERVISOR 1 CHANNEL SOT143-4

IC SUPERVISOR 1 CHANNEL SOT143-4

Supplier's Site Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey RS Components, Ltd. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Quarktwin Technology Ltd. Newark, An Avnet Company Lingto Electronic Limited
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 691-STM6315RDW13F 497-5127-1-ND 151535P 031320-STM6315RDW13F STM6315RDW13F STM6315RDW13F STM6315RDW13F 26M3584 STM6315RDW13F
Product Name 2.58V 2.68V 15uA Voltage Supervisor IC Supervisors Voltage Supervisors PMIC - PMIC - Supervisors - STM6315RDW13F Integrated Circuits (ICs) - Power Management (PMIC) - Supervisors Supervisory Circuits Supervisors Mpu Reset Open Drain, Smd, Sot1434; Reset Type Stmicroelectronics PMIC - Supervisors
Number of Supplies 1 1 1; 1 1; 1
Type SOT-143-4 TO-253-4, TO-253AA SOT-143; SOT-143-4 SOT-143-4 TO-253-4, TO-253AA TO-253-4, TO-253AA
IQ 1.5 µA
Supply Voltage 1 to 5.5 volts
Operating Temperature -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 to 125 C (-40 to 257 F) -40 C (-40 F) -40 to 125 C (-40 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

PMIC - Supervisors - ADM1069ASTZ - Lingto Electronic Limited
Specs
Number of Supplies 8
Output Options Programmable
Type QFP; 32-LQFP
View Details
Voltage Supervisors - 1901822 - RS Components, Ltd.
Specs
Number of Supplies 1
Features Power Fail Warning
Output Options Push-pull
View Details
Voltage Reference - TLVH431NACDBZRVL - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details