STMicroelectronics Integrated Circuits (ICs) - PMIC - Power Management - Specialized STLUX325A

Description
Win Source Part Number: 1179071-STLUX325A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Lighting Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STLUX325A-ND,497-159 41,-497-15941 Base Product Number: STLUX325
Request a Quote Datasheet
Description
Win Source Part Number: 1179071-STLUX325A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Lighting Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STLUX325A-ND,497-159 41,-497-15941 Base Product Number: STLUX325
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Integrated Circuits (ICs) - PMIC - Power Management - Specialized - 1179071-STLUX325A - Win Source Electronics
Laguna Hills, CA, United States
Integrated Circuits (ICs) - PMIC - Power Management - Specialized
1179071-STLUX325A
Integrated Circuits (ICs) - PMIC - Power Management - Specialized 1179071-STLUX325A
Win Source Part Number: 1179071-STLUX325A Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized Package: Tray Applications: Lighting Standard Package: 490 Mounting: SMD (SMT) Voltage - Supply: 3V ~ 5.5V Package / Case: 32-VQFN Exposed Pad Supplier Device Package: 32-VFQFPN (5x5) Temperature Range - Operating: -40°C ~ 105°C ECCN: EAR99 Fake Threat In the Open Market: 49 pct. MSL Level: 3 (168 Hours) REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: STMicroelectronics Other Names: STLUX325A-ND,497-159 41,-497-15941 Base Product Number: STLUX325

Win Source Part Number: 1179071-STLUX325A
Category: Integrated Circuits (ICs)>PMIC - Power Management - Specialized
Package: Tray
Applications: Lighting
Standard Package: 490
Mounting: SMD (SMT)
Voltage - Supply: 3V ~ 5.5V
Package / Case: 32-VQFN Exposed Pad
Supplier Device Package: 32-VFQFPN (5x5)
Temperature Range - Operating: -40°C ~ 105°C
ECCN: EAR99
Fake Threat In the Open Market: 49 pct.
MSL Level: 3 (168 Hours)
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: STMicroelectronics
Other Names: STLUX325A-ND,497-15941,-497-15941
Base Product Number: STLUX325

Buy Now Datasheet
Power Management - Specialized - STLUX325A - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Power Management - Specialized
STLUX325A
Power Management - Specialized STLUX325A
Lighting PMIC 32-VFQFPN (5x5)

Lighting PMIC 32-VFQFPN (5x5)

Buy Now Datasheet

Technical Specifications

  Win Source Electronics Quarktwin Technology Ltd.
Product Category Supervisory Circuits and Battery Monitor Chips Supervisory Circuits and Battery Monitor Chips
Product Number 1179071-STLUX325A STLUX325A
Product Name Integrated Circuits (ICs) - PMIC - Power Management - Specialized Power Management - Specialized
Output Options Inverting
Unlock Full Specs
to access all available technical data

Similar Products

Voltage References - 2060273P - RS Components, Ltd.
Specs
Type SOT-23; SOT-23
View Details
Voltage Reference - TLVH431NACDBZRR - Quarktwin Technology Ltd.
Specs
Type TO-236-3, SC-59, SOT-23-3
IQ 70000 µA
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
PMIC - Supervisors - ADM1817-R22ARTZ-R7 - Lingto Electronic Limited
Specs
Number of Supplies 1; 1
Output Options Push-Pull, Totem Pole
Type SOT-23; TO-236-3, SC-59, SOT-23-3
View Details