The SN54ABT374 is an octal edge-triggered D-type flip-flop featuring 3-state outputs, designed for driving capacitive or low-impedance loads. It operates on a supply voltage range of 4.5V to 5.5V and is characterized for military temperature ranges from -55°C to 125°C. The device supports high-drive outputs with a maximum output current of -32 mA for high-level and 64 mA for low-level outputs. It includes a buffered output-enable (OE) input that allows the outputs to be placed in a high-impedance state, facilitating bus driving without additional components. The flip-flops are suitable for applications such as buffer registers, I/O ports, and bidirectional bus drivers. The SN54ABT374 is available in various package options, including the LCCC (FK) package. ESD protection exceeds 2000V, ensuring reliability in sensitive applications.
Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CLCC
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ABT374FK | SNJ54ABT374FK | SNJ54ABT374FK |
| Product Name | SN54ABT374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D |