Octal D-type edge-triggered flip-flops with 3-state outputs characterized for operation over the military temperature range of -55°C to 125°C, housed in a 20-pin ceramic flat pack (FK) package.
Octal D-type Edge Triggered Flip-Flops with 3-state Outputs 20-LCCC -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54ALS564BFK |
| Product Name | SN54ALS564B Octal D-type Edge Triggered Flip-Flops with 3-state Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 14 ns |
| fMAX | 75 MHz |
| Operating Current | 30 mA |