Texas Instruments SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SNJ54ABT823W

Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
Request a Quote Datasheet
Description
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs - SNJ54ABT823W - Texas Instruments
Dallas, TX, United States
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs
SNJ54ABT823W
SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs SNJ54ABT823W
9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125

9-Bit Bus-Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125

Buy Now Datasheet

Technical Specifications

  Texas Instruments
Product Category Flip-Flops
Product Number SNJ54ABT823W
Product Name SN54ABT823 9-Bit Bus-Interface Flip-Flops With 3-State Outputs
Output Characteristics 3-State
Propagation Delay 7.1 ns
fMAX 150 MHz
Operating Current 38 mA
Unlock Full Specs
to access all available technical data

Similar Products

74ACT11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74ACT11074DBR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 5V; 5
View Details
7 suppliers
SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-8852001CA - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
5 suppliers
Flip Flops - 100331J-QMLV - Quarktwin Technology Ltd.
Specs
Flip-Flop Type D
Supply Voltage 4.2V ~ 5.7V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Flip Flops - 54H101FM - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type J-K
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details