The SNJ54ALS874BJT is a dual 4-bit D-type edge-triggered flip-flop with 3-state outputs in a 24-pin ceramic DIP (CDIP) package, characterized for operation over the military temperature range of −55°C to 125°C.
Octal 4-Bit D-type Edge-Triggered Flip-Flops with 3-state Outputs 24-CDIP -55 to 125
OCTAL 4-BIT D-TYPE EDGE-TRIGGERE
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS874BJT | SNJ54ALS874BJT |
| Product Name | SN54ALS874B Octal 4-Bit D-type Edge-Triggered Flip-Flops with 3-state Outputs | Integrated Circuits (ICs) - Logic - Flip Flops |
| Output Characteristics | 3-State | |
| Propagation Delay | 14 ns | |
| fMAX | 75 MHz | |
| Operating Current | 31 mA |