Octal D-type flip-flops with direct clear, designed for use in buffer, storage, and shift register applications, packaged in a 20-pin CFP with a body size of 13.09 mm × 6.92 mm, operating over a temperature range of -55°C to 125°C, with wide supply voltage operation from 2 V to 6 V, typical propagation delay of 12 ns, and ±4-mA output drive at 5 V.
Octal D-type Flip-Flops With Clear 20-CFP -55 to 125
OCTAL D-TYPE FLIP-FLOPS WITH CLE
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC273W | SNJ54HC273W | SNJ54HC273W |
| Product Name | SN54HC273 Octal D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 34 ns | ||
| fMAX | 28 MHz |