SNJ54HC377J is an octal D-type flip-flop with clock enable, housed in a 20-pin ceramic dual in-line package (CDIP) measuring 26.92 mm × 6.92 mm. It operates over a voltage range of 2 V to 6 V, has a maximum quiescent supply current of 80 µA, and provides ±4-mA output drive at 5 V. The device is qualified for operation from -55°C to 125°C and is suitable for military and high-reliability applications.
Octal, Hex, And Quad D-type Flip-Flops With Clock Enable 20-CDIP -55 to 125
54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable
OCTAL, HEX, AND QUAD D-TYPE FLIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC377J | SNJ54HC377J | SNJ54HC377J | SNJ54HC377J |
| Product Name | SN54HC377 Octal, Hex, And Quad D-type Flip-Flops With Clock Enable | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | |
| Flip-Flop Type | D | |||
| Supply Voltage | 3.3V; 5V; 3.3,5 | |||
| Propagation Delay | 34 ns | |||
| fMAX | 28 MHz |