Texas Instruments SN54AHC273 Octal D-type Flip-Flops With Clear SNJ54AHC273W

Description
Octal D-type Flip-Flops With Clear 20-CFP -55 to 125
Request a Quote
Description
Octal D-type Flip-Flops With Clear 20-CFP -55 to 125
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with clear in a 20-pin CFP package, operating from -55°C to 125°C, with a supply voltage range of 2V to 5.5V, direct clear input, and positive-edge-triggered operation.

Datasheet Summary
Powered by GS/AI

Octal D-type flip-flops with clear in a 20-pin CFP package, operating from -55°C to 125°C, with a supply voltage range of 2V to 5.5V, direct clear input, and positive-edge-triggered operation.

Suppliers

Company
Product
Description
Supplier Links
SN54AHC273 Octal D-type Flip-Flops With Clear - SNJ54AHC273W - Texas Instruments
Dallas, TX, United States
SN54AHC273 Octal D-type Flip-Flops With Clear
SNJ54AHC273W
SN54AHC273 Octal D-type Flip-Flops With Clear SNJ54AHC273W
Octal D-type Flip-Flops With Clear 20-CFP -55 to 125

Octal D-type Flip-Flops With Clear 20-CFP -55 to 125

Buy Now Datasheet
 - SNJ54AHC273W - Rochester Electronics
Newburyport, MA, United States
54AHC273 Octal D-type Flip-Flops With Clear

54AHC273 Octal D-type Flip-Flops With Clear

Supplier's Site Datasheet
Flip Flops - SNJ54AHC273W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AHC273W
Flip Flops SNJ54AHC273W
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack

Buy Now Datasheet
Flip Flops - SNJ54AHC273W - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AHC273W
Flip Flops SNJ54AHC273W
Flip Flop Element Bit

Flip Flop Element Bit

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54AHC273W
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54AHC273W
OCTAL D-TYPE FLIP-FLOPS WITH CLE

OCTAL D-TYPE FLIP-FLOPS WITH CLE

Supplier's Site

Technical Specifications

  Texas Instruments Rochester Electronics Quarktwin Technology Ltd. Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54AHC273W SNJ54AHC273W SNJ54AHC273W SNJ54AHC273W SNJ54AHC273W
Product Name SN54AHC273 Octal D-type Flip-Flops With Clear Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V
Propagation Delay 19.5 ns
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

SN54AC74 Dual Positive-Edge-Triggered D-Type- Flip-Flops With Clear And Preset - 5962-88520012A - Texas Instruments
Specs
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
Propagation Delay 13.5 ns
View Details
SN74ABT162823A 18-Bit Bus-Interface Flip-Flops With 3-State Outputs - 74ABT162823ADGGRG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 7.5 ns
View Details
4 suppliers
Flip Flops - 54LS173FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers