Texas Instruments SN74LVTH32374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVTH32374ZKER

Description
3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet
Description
3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVTH32374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - SN74LVTH32374ZKER - Texas Instruments
Dallas, TX, United States
SN74LVTH32374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs
SN74LVTH32374ZKER
SN74LVTH32374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs SN74LVTH32374ZKER
3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85

3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs 96-LFBGA -40 to 85

Buy Now Datasheet
Flip Flops - 296-23292-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-23292-2-ND
Flip Flops 296-23292-2-ND
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVTH32374ZKER - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH32374ZKER
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH32374ZKER
IC FF D-TYPE QUAD 8BIT 96PBGA

IC FF D-TYPE QUAD 8BIT 96PBGA

Supplier's Site
Flip Flops - SN74LVTH32374ZKER - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Flip Flop 4 Element D-Type 8 Bit Positive Edge 96-LFBGA

Buy Now
Logic - Flip Flops - SN74LVTH32374ZKER - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVTH32374ZKER
Logic - Flip Flops SN74LVTH32374ZKER
IC FF D-TYPE QUAD 8BIT 96PBGA

IC FF D-TYPE QUAD 8BIT 96PBGA

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments DigiKey Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd. Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH32374ZKER 296-23292-2-ND SN74LVTH32374ZKER SN74LVTH32374ZKER SN74LVTH32374ZKER
Product Name SN74LVTH32374 3.3-V ABT 32-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Logic - Flip Flops
Flip-Flop Type D D D
Supply Voltage 3.3V; 3.6V; 3.3 2.7V ~ 3.6V 3.6V; 2.7V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 4.5 ns 4.5 ns
fMAX 160 MHz 160 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54F398LMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type 20-CLCC
View Details
SN54ABT273 Octal Edge-Triggered D-type Flip-Flops With Clear - 5962-9321701QRA - Texas Instruments
Specs
Flip-Flop Type D
Propagation Delay 7.3 ns
fMAX 150 MHz
View Details
4 suppliers
SN74AVC16374 16-Bit Edge-Triggered D-Type Flip-Flop With 3-State Outputs - 74AVC16374DGVRE4 - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 1.2V; 1.5V; 1.8V; 2.5V; 3.3V; 3.6V; 1.2,1.5,1.8,2.5,3.3
Output Characteristics 3-State
View Details
SN54LVC574A OCTAL EDGE-TRIGGERED D-TYPE FLIP-FLOPS WITH 3-STATE OUTPUTS - 5962-9757601QRA - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 3.3V; 3.6V; 2.7,3.3
Output Characteristics 3-State
View Details