Hex D-type flip-flops with clear, housed in a 20-pin LCCC package, operating over a junction temperature range of -55°C to 125°C, with buffered clock and direct-clear inputs, and fully buffered outputs for maximum isolation. The device contains six flip-flops with single-rail outputs and complies with standard TTL circuitry requirements.
Hex D-type Flip-Flops With Clear 20-LCCC -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS174FK | SNJ54ALS174FK |
| Product Name | SN54ALS174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 17 ns | |
| fMAX | 75 MHz | |
| Operating Current | 19 mA |