Octal edge-triggered D-type flip-flops with 3-state outputs in a 20-pin CFP package, operating from -55°C to 125°C, with TTL-voltage-compatib
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54AHCT574W | SNJ54AHCT574W | SNJ54AHCT574W |
| Product Name | SN54AHCT574 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Flip-Flop Type | D | ||
| Output Characteristics | 3-State | 3-State | |
| Propagation Delay | 12 ns | ||
| fMAX | 70 MHz |