Texas Instruments SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SNJ54AS374J

Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs - SNJ54AS374J - Texas Instruments
Dallas, TX, United States
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs
SNJ54AS374J
SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs SNJ54AS374J
Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54AS374J
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54AS374J
OCTAL D-TYPE EDGE TRIGGERED FLIP

OCTAL D-TYPE EDGE TRIGGERED FLIP

Supplier's Site
Flip Flops - SNJ54AS374J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AS374J
Flip Flops SNJ54AS374J
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54AS374J SNJ54AS374J SNJ54AS374J
Product Name SN54AS374 Octal D-Type Edge Triggered Flip-Flops with 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Output Characteristics 3-State
Propagation Delay 9 ns
fMAX 125 MHz
Operating Current 128 mA
Operating Temperature -55 to 125 C (-67 to 257 F) -55 to 125 C (-67 to 257 F)
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 74F74PC - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details
SN54AHC74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-9686001QDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3.3V; 5V; 3.3,5
View Details
Integrated Circuits (ICs) - Logic - Flip Flops - 1377527-54F109FMQB - Win Source Electronics
Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5V ~ 5.5V
Propagation Delay 10.5 ns
View Details
2 suppliers