The SN74LVC1G79-EP is an enhanced product single positive-edge-trigge
Enhanced Product Single Positive-Edge-Trigge
IC FF D-TYPE 1-ELE 1-BIT SC-70-5
ENHANCED PRODUCT SINGLE POSITIVE
| Texas Instruments | DigiKey | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | V62/05621-01XE | 296-V62/05621-01XETR-ND | V62/05621-01XE |
| Product Name | SN74LVC1G79-EP Enhanced Product Single Positive-Edge-Triggered D-Type Flip-Flop | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |
| Supply Voltage | 1.8V; 2.5V; 3.3V; 5V; 1.8,2.5,3.3,5 | 1.65V ~ 5.5V | |
| Propagation Delay | 10.1 ns | 4.5 ns | |
| fMAX | 150 MHz |