10-bit bus-interface flip-flops with 3-state outputs in a 24-pin ceramic DIP package, characterized for operation from -55°C to 125°C, with input voltage tolerance up to 7 V, supply voltage range of 4.5 V to 5.5 V, high-level output current of -24 mA, low-level output current of 48 mA, and outputs featuring undershoot-protectio
10-Bit Bus Interface Flip-Flops With 3-State Outputs 24-CFP -55 to 125
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | SNJ54AS821AW |
| Product Name | SN54AS821A 10-Bit Bus Interface Flip-Flops With 3-State Outputs |
| Output Characteristics | 3-State |
| Propagation Delay | 13 ns |
| fMAX | 125 MHz |
| Operating Current | 113 mA |