SNJ54HC175FK is a quadruple D-type flip-flop with clear in a 20-pin LCCC package, measuring 8.89 mm × 8.45 mm. It operates over a voltage range of 2 V to 6 V, with a maximum supply current of 80 μA and ±4-mA output drive at 5 V. The device features complementary outputs and a direct clear input, with a typical propagation delay of 13 ns. It is rated for operation from -55 °C to 125 °C.
Quadruple D-type Flip-Flops With Clear 20-LCCC -55 to 125
Flip Flop 1 Element D-Type 4 Bit Positive Edge 20-CLCC
QUADRUPLE D-TYPE FLIP-FLOPS WITH
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54HC175FK | SNJ54HC175FK | SNJ54HC175FK |
| Product Name | SN54HC175 Quadruple D-type Flip-Flops With Clear | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.3V; 5V; 3.3,5 | 2V ~ 6V | |
| Propagation Delay | 32 ns | ||
| fMAX | 28 MHz |