Texas Instruments High-Performance Analog Logic - Flip Flops SN74LVC823ANSRE4

Description
IC FF D-TYPE SNGL 9BIT 24SO
Datasheet
Description
IC FF D-TYPE SNGL 9BIT 24SO
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Logic - Flip Flops - SN74LVC823ANSRE4 - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC823ANSRE4
Logic - Flip Flops SN74LVC823ANSRE4
IC FF D-TYPE SNGL 9BIT 24SO

IC FF D-TYPE SNGL 9BIT 24SO

Supplier's Site Datasheet
Flip Flops - SN74LVC823ANSRE4 - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Lingto Electronic Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops
Product Number SN74LVC823ANSRE4 SN74LVC823ANSRE4
Product Name Logic - Flip Flops Flip Flops
fMAX 150 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
Flip-Flop Type D
Unlock Full Specs
to access all available technical data

Similar Products

Logic - Logic - Flip Flops - 74AHCT259D112 - 1012059-74AHCT259D112 - Win Source Electronics
Specs
Supply Voltage 5 V
Package Type SO
Number of units in IC 1
View Details
Flip Flops - 74175DCQR - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.75V ~ 5.25V
Operating Temperature 0 to 70 C (32 to 158 F)
View Details