Hex D-type flip-flops with clear in a 16-pin CFP package, operating from -55°C to 125°C, featuring buffered clock and direct-clear inputs, and fully buffered outputs for maximum isolation. The device is designed for use in buffer/storage registers, shift registers, and pattern generators, with a supply voltage range of 4.5 V to 5.5 V and compatible with standard TTL circuits.
Hex D-type Flip-Flops With Clear 16-CFP -55 to 125
HEX D-TYPE FLIP-FLOPS WITH CLEAR
| Texas Instruments | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|
| Product Category | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS174W | SNJ54ALS174W |
| Product Name | SN54ALS174 Hex D-type Flip-Flops With Clear | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | |
| Propagation Delay | 17 ns | |
| fMAX | 75 MHz | |
| Operating Current | 19 mA |