Octal D-type flip-flop with clear in a 20-pin ceramic dual in-line package (CDIP), operating over a temperature range of -55°C to 125°C, with a maximum clock frequency of 30 MHz and typical power dissipation of 10 milliwatts per flip-flop.
Octal D-type Flip-Flop With Clear 20-CDIP -55 to 125
Manufacturer: Texas Instruments
Win Source Part Number: 1256689-SNJ54LS273J
Manufacturer Homepage: www.ti.com
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Limited
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)
OCTAL D-TYPE FLIP-FLOP WITH CLEA
| Texas Instruments | Win Source Electronics | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LS273J | 1256689-SNJ54LS273J | SNJ54LS273J | SNJ54LS273J |
| Product Name | SN54LS273 Octal D-type Flip-Flop With Clear | Logic - Logic - Flip Flops - SNJ54LS273J | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | ||
| Propagation Delay | 27 ns | |||
| fMAX | 35 MHz | |||
| Operating Current | 27 mA |