The SN54LVTH374 is an octal edge-triggered D-type flip-flop designed for low-voltage operation at 3.3 V, while also providing compatibility with 5 V TTL systems. It features eight flip-flops that capture data on the positive edge of the clock input, with outputs that can be placed in a high-impedance state via a buffered output-enable (OE) input. This high-impedance state allows for bus driving without significant loading, making it suitable for applications requiring hot insertion. The device supports mixed-mode signal operation, allowing for 5 V input and output voltages with a 3.3 V supply. It operates reliably down to a supply voltage of 2.7 V and includes active bus-hold circuitry to maintain valid logic levels on undriven inputs, eliminating the need for external pull-up or pull-down resistors. The SN54LVTH374 also boasts robust latch-up performance exceeding 500 mA and ESD protection that surpasses JESD 22 standards. With a wide operating temperature range of -55°C to 125°C, this flip-flop is suitable for various applications, including those in harsh environments. The device is available in multiple package options, including the CF and CFP packages, facilitating integration into different designs.
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CFP -55 to 125
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CFlatpack
OCTAL EDGE-TRIGGERED D-TYPE FLIP
| Texas Instruments | Quarktwin Technology Ltd. | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54LVTH374W | SNJ54LVTH374W | SNJ54LVTH374W |
| Product Name | SN54LVTH374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops |
| Flip-Flop Type | D | D | |
| Supply Voltage | 3.6V | 3.6V; 2.7V ~ 3.6V | |
| Output Characteristics | 3-State | ||
| Propagation Delay | 4.5 ns | ||
| fMAX | 160 MHz |