Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH273NS

Description
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear
Request a Quote Datasheet
Description
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
 - SN74LVTH273NS - Rochester Electronics
Newburyport, MA, United States
SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear

SN74LVTH273 3.3-V ABT Octal D-Type Flip-Flops With Clear

Supplier's Site Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVTH273NS
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVTH273NS
IC FF D-TYPE SNGL 8BIT 20SO

IC FF D-TYPE SNGL 8BIT 20SO

Supplier's Site
Flip Flops - SN74LVTH273NS - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVTH273NS
Flip Flops SN74LVTH273NS
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-SOIC (0.209", 5.30mm Width)

Buy Now

Technical Specifications

  Rochester Electronics Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVTH273NS SN74LVTH273NS SN74LVTH273NS
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 3.3V 3.6V; 2.7V ~ 3.6V
Unlock Full Specs
to access all available technical data

Similar Products

74AC11074 Dual Positive-Edge-Triggered D-Type Flip-Flops With Clear and Preset - 74AC11074DR - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 3V; 3.3V; 5V; 3.3,5
View Details
7 suppliers
16-bit edge-triggered D-type flip-flop; 5 V tolerant; 3-state - 74LVC16374ADGG,118 - Nexperia B.V.
Specs
Flip-Flop Type D
Supply Voltage +6.5
Output Characteristics 3-State
View Details
4 suppliers
Logic - Flip Flops - 74AC109PC - Lingto Electronic Limited
Rochester Electronics
Specs
fMAX 175 MHz
Low-level Output Current (Sink) 24 mA
High-level Output Current (Source) 24 mA
View Details