Texas Instruments SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs SNJ54AHC374J

Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet
Description
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs - SNJ54AHC374J - Texas Instruments
Dallas, TX, United States
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs
SNJ54AHC374J
SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs SNJ54AHC374J
Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs 20-CDIP -55 to 125

Buy Now Datasheet
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SNJ54AHC374J
Integrated Circuits (ICs) - Logic - Flip Flops SNJ54AHC374J
OCTAL EDGE-TRIGGERED D-TYPE FLIP

OCTAL EDGE-TRIGGERED D-TYPE FLIP

Supplier's Site
Flip Flops - SNJ54AHC374J - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SNJ54AHC374J
Flip Flops SNJ54AHC374J
Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Flip Flop 1 Element D-Type 8 Bit Positive Edge 20-CDIP (0.300", 7.62mm)

Buy Now Datasheet

Technical Specifications

  Texas Instruments Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops
Product Number SNJ54AHC374J SNJ54AHC374J SNJ54AHC374J
Product Name SN54AHC374 Octal Edge-Triggered D-type Flip-Flops With 3-State Outputs Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Flip-Flop Type D D
Supply Voltage 3.3V; 5V; 3.3,5 2V ~ 5.5V
Output Characteristics 3-State
Propagation Delay 18.5 ns
fMAX 110 MHz
Unlock Full Specs
to access all available technical data

Similar Products

Flip Flops - 54LS175FMQB - Quarktwin Technology Ltd.
Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 4.5V ~ 5.5V
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
74ACT16823 18-Bit Bus-Interface Flip-Flops with 3-State Outputs - 74ACT16823DLG4 - Texas Instruments
Specs
Supply Voltage 5V; 5
Output Characteristics 3-State
Propagation Delay 12.9 ns
View Details
3 suppliers
SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset - 5962-8752501MDA - Texas Instruments
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Propagation Delay 13 ns
View Details
3 suppliers
CD54HCT109 High Speed CMOS Logic Dual Positive-Edge Trigger J-K Flip-Flops with Set and Reset - 5962-9070101MEA - Texas Instruments
Specs
Flip-Flop Type J-K
Triggering Positive-edge Triggered
Package Type CDIP
View Details
2 suppliers