Texas Instruments High-Performance Analog Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ANSR

Description
Win Source Part Number: 1258378-SN74LVC821AN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC82 Product Status: Obsolete
Request a Quote Datasheet
Description
Win Source Part Number: 1258378-SN74LVC821AN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC82 Product Status: Obsolete
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258378-SN74LVC821ANSR
Integrated Circuits (ICs) - Logic - Flip Flops 1258378-SN74LVC821ANSR
Win Source Part Number: 1258378-SN74LVC821AN SR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.209", 5.30mm Width) Supplier Device Package: 24-SO Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 74 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA HTSUS: 8542.39.0001 Mfr: Texas Instruments Base Product Number: SN74LVC82 Product Status: Obsolete

Win Source Part Number: 1258378-SN74LVC821ANSR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.209", 5.30mm Width)
Supplier Device Package: 24-SO
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 74 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Base Product Number: SN74LVC82
Product Status: Obsolete

Buy Now Datasheet
Flip Flops - SN74LVC821ANSR-ND - DigiKey
Thief River Falls, MN, United States
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209"", 5.30mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVC821ANSR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC821ANSR
Flip Flops SN74LVC821ANSR
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.209", 5.30mm Width)

Buy Now
Logic - Flip Flops - SN74LVC821ANSR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821ANSR
Logic - Flip Flops SN74LVC821ANSR
IC FF D-TYPE SNGL 10BIT 24SO

IC FF D-TYPE SNGL 10BIT 24SO

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821ANSR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821ANSR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ANSR
IC FF D-TYPE SNGL 10BIT 24SO

IC FF D-TYPE SNGL 10BIT 24SO

Supplier's Site

Technical Specifications

  Win Source Electronics DigiKey Quarktwin Technology Ltd. Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number 1258378-SN74LVC821ANSR SN74LVC821ANSR-ND SN74LVC821ANSR SN74LVC821ANSR SN74LVC821ANSR
Product Name Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops
Triggering Positive-edge Triggered; Positive Edge Positive-edge Triggered
Supply Voltage 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Propagation Delay 7.3 ns 7.3 ns
fMAX 150 MHz 150 MHz
Low-level Output Current (Sink) 24 mA 24 mA 24 mA
Unlock Full Specs
to access all available technical data

Similar Products

SN54BCT8374A Scan Test Devices With Octal D-type Edge-Triggered Flip-Flops - 5962-9172701Q3A - Texas Instruments
Specs
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
Logic Family BCT
View Details
Flip Flops - 1727-3961-2-ND - DigiKey
Specs
Flip-Flop Type D
Triggering Positive-edge Triggered
Supply Voltage 0.8V ~ 3.6V
View Details
4 suppliers