Manufacturer: Texas Instruments
Win Source Part Number: 115712-SN74S112ANSR
Packaging: Reel - TR
Type: JK Type
Mounting: SMD (SMT)
Output Type: Differential
Current - Output High, Low: 1mA, 20mA
Number of Elements: 2
Number of Bits per Element: 1
Max Propagation Delay @ V, Max CL: 7ns @ 5V, 15pF
Trigger Type: Negative Edge
Current - Quiescent: 25mA
Categories: Integrated Circuits
Status: Obsolete(EOL)
Temperature Range - Operating: 0°C to 70°C (TA)
Dimension: 16-SOIC (0.209", 5.30mm Width)
Purpose: Set(Preset) and Reset
Supply Voltage - Operating: 4.75 V to 5.25 V
Max Frequency: 125MHz
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
"Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209"", 5.30mm Width)"
J-K Flip-Flop, S Series, 2-Func, Negative Edge Triggered, 2-Bit, Complementary Output, TTL, PDSO16
IC FF JK TYPE DUAL 1BIT 16SO
Flip Flop 2 Element JK Type 1 Bit Negative Edge 16-SOIC (0.209", 5.30mm Width)
IC FF JK TYPE DUAL 1BIT 16SO
| Win Source Electronics | DigiKey | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Lingto Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | 115712-SN74S112ANSR | SN74S112ANSR-ND | SN74S112ANSR | SN74S112ANSR | SN74S112ANSR | SN74S112ANSR |
| Product Name | Logic - Logic - Flip Flops - SN74S112ANSR | Flip Flops | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Logic - Flip Flops | |
| Triggering | Negative-edge Triggered; Negative Edge | Negative-edge Triggered | Negative-edge Triggered | |||
| Supply Voltage | 4.75 V ~ 5.25 V | 4.75V ~ 5.25V | 4.75V ~ 5.25V | |||
| Propagation Delay | 7 ns | 7 ns | ||||
| fMAX | 125 MHz | 125 MHz | ||||
| Low-level Output Current (Sink) | 20 mA | 20 mA | 20 mA |