TEXAS INSTRUMENTS HIGH-PERFORMANCE ANALOG
SNJ54HC379FK -- FLIP FLOPS
Texas Instruments High-Performance Analog
Flip Flops
SNJ54HC379FK
Description
Flip Flop Element Bit
-
Quarktwin Technology Ltd.
Datasheet
Description
Flip Flop Element Bit
Datasheet
Technical Specifications
|
Product Category
|
Flip-Flops |
|
Product Number
|
SNJ54HC379FK |
|
Product Name
|
Flip Flops |
Unlock Full Specs
to access all available technical data
Similar Products
Flip-Flop Type
D
Supply Voltage
5V; 5
Propagation Delay
6.5 ns
View Details
Flip-Flop Type
J-K
Triggering
Negative-edge Triggered
Supply Voltage
+7.0
View Details
8 suppliers
fMAX
175 MHz
Low-level Output Current (Sink)
24 mA
High-level Output Current (Source)
24 mA
View Details