Texas Instruments SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADWR

Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet
Description
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC821ADWR - Texas Instruments
Dallas, TX, United States
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC821ADWR
SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC821ADWR
10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

10-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-SOIC -40 to 85

Buy Now Datasheet
Flip Flops - 296-1703-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-1703-2-ND
Flip Flops 296-1703-2-ND
"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

"Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295"", 7.50mm Width)"

Buy Now Datasheet
Laguna Hills, CA, United States
Integrated Circuits (ICs) - Logic - Flip Flops
1258368-SN74LVC821ADWR
Integrated Circuits (ICs) - Logic - Flip Flops 1258368-SN74LVC821ADWR
Win Source Part Number: 1258368-SN74LVC821AD WR Category: Integrated Circuits (ICs)>Logic - Flip Flops Series: 74LVC Type: D-Type Package: Tape & Reel Standard Package: 2,000 Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Function: Standard Number of Elements: 1 Number of Bits per Element: 10 Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF Trigger Type: Positive Edge Input Capacitance: 5 pF Voltage - Supply: 1.65V ~ 3.6V Package / Case: 24-SOIC (0.295", 7.50mm Width) Supplier Device Package: 24-SOIC Temperature Range - Operating: -40°C ~ 85°C (TA) Clock Frequency: 150 MHz ECCN: EAR99 Fake Threat In the Open Market: 80 pct. MSL Level: 1 (Unlimited) Current - Quiescent (Iq): 10 µA REACH Status: REACH Unaffected HTSUS: 8542.39.0001 Mfr: Texas Instruments Other Names: 2156-SN74LVC821ADWR, 296-12352-1,296-1235 2-2,-296-1703-1,-SN7 4LVC821ADWRE4R,SN74L VC821ADWRG4,SN74LVC8 21ADWRE4,296-1703-2, -SN74LVC821ADWRG4,29 6-1703-1,296-12352-2 ,296-12352-1,-296-17 03-1,-SN74LVC821ADWR R,SN74LVC821ADWRG4,- SN74LVC821ADWRE4,SN7 4LVC821ADWRE4,296-17 03-6,TEXTISSN74LVC82 1ADWR,-SN74LVC821ADW RG4R Base Product Number: 74LVC821

Win Source Part Number: 1258368-SN74LVC821ADWR
Category: Integrated Circuits (ICs)>Logic - Flip Flops
Series: 74LVC
Type: D-Type
Package: Tape & Reel
Standard Package: 2,000
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Function: Standard
Number of Elements: 1
Number of Bits per Element: 10
Max Propagation Delay @ V, Max CL: 7.3ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Input Capacitance: 5 pF
Voltage - Supply: 1.65V ~ 3.6V
Package / Case: 24-SOIC (0.295", 7.50mm Width)
Supplier Device Package: 24-SOIC
Temperature Range - Operating: -40°C ~ 85°C (TA)
Clock Frequency: 150 MHz
ECCN: EAR99
Fake Threat In the Open Market: 80 pct.
MSL Level: 1 (Unlimited)
Current - Quiescent (Iq): 10 µA
REACH Status: REACH Unaffected
HTSUS: 8542.39.0001
Mfr: Texas Instruments
Other Names: 2156-SN74LVC821ADWR,296-12352-1,296-12352-2,-296-1703-1,-SN74LVC821ADWRE4R,SN74LVC821ADWRG4,SN74LVC821ADWRE4,296-1703-2,-SN74LVC821ADWRG4,296-1703-1,296-12352-2,296-12352-1,-296-1703-1,-SN74LVC821ADWRR,SN74LVC821ADWRG4,-SN74LVC821ADWRE4,SN74LVC821ADWRE4,296-1703-6,TEXTISSN74LVC821ADWR,-SN74LVC821ADWRG4R
Base Product Number: 74LVC821

Buy Now Datasheet
Logic - Flip Flops - SN74LVC821ADWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC821ADWR
Logic - Flip Flops SN74LVC821ADWR
IC FF D-TYPE SNGL 10BIT 20SOIC

IC FF D-TYPE SNGL 10BIT 20SOIC

Supplier's Site Datasheet
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC821ADWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC821ADWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC821ADWR
IC FF D-TYPE SNGL 10BIT 24SOIC

IC FF D-TYPE SNGL 10BIT 24SOIC

Supplier's Site
Flip Flops - SN74LVC821ADWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC821ADWR
Flip Flops SN74LVC821ADWR
Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Flip Flop 1 Element D-Type 10 Bit Positive Edge 24-SOIC (0.295", 7.50mm Width)

Buy Now

Technical Specifications

  Texas Instruments DigiKey Win Source Electronics Lingto Electronic Limited Shenzhen Shengyu Electronics Technology Limited Quarktwin Technology Ltd.
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC821ADWR 296-1703-2-ND 1258368-SN74LVC821ADWR SN74LVC821ADWR SN74LVC821ADWR SN74LVC821ADWR
Product Name SN74LVC821A 10-Bit Bus-Interface Flip-Flop With 3-State Outputs Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65V ~ 3.6V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.5 ns 7.3 ns 7.3 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 20 ns
View Details
74ACT11374 Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 74ACT11374DWR - Texas Instruments
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Output Characteristics 3-State
View Details
6 suppliers
Specs
Flip-Flop Type D
Supply Voltage 5V; 5
Propagation Delay 6.5 ns
View Details