The V62/04711-01YE is an enhanced product 16-bit edge-triggered D-type flip-flop with 3-state outputs, designed for 3.3-V operation and compatible with 5-V TTL inputs. It is packaged in a 48-pin SSOP (DL) with an operating temperature range of -40°C to 85°C. The device supports mixed-mode signal operation, features bus-hold circuitry on data inputs, and includes power-up 3-state and hot-insertion support. It meets JESD 17 for latch-up performance and JESD 22 for ESD protection, with a human-body model rating of 2000 V and a machine model rating of 200 V.
Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs 48-SSOP -40 to 85
| Texas Instruments | |
|---|---|
| Product Category | Flip-Flops |
| Product Number | V62/04711-01YE |
| Product Name | SN74LVTH16374-EP Enhanced Product 3.3-V Abt 16-Bit Edge-Triggered D-Type Flip-Flops With 3-State Outputs |
| Flip-Flop Type | D |
| Supply Voltage | 3.3V; 3.6V; 3.3 |
| Output Characteristics | 3-State |
| Propagation Delay | 4.5 ns |
| fMAX | 160 MHz |