Octal D-type edge-triggered flip-flops with 3-state outputs in a 20-pin ceramic DIP package, characterized for operation from -55°C to 125°C.
Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs 20-CDIP -55 to 125
54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs
OCTAL D-TYPE EDGE-TRIGGERED FLIP
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ALS576BJ | SNJ54ALS576BJ | SNJ54ALS576BJ |
| Product Name | SN54ALS576B Octal D-type Edge-Triggered Flip-Flops With 3-State Outputs | Integrated Circuits (ICs) - Logic - Flip Flops | |
| Output Characteristics | 3-State | 3-State | |
| Propagation Delay | 14 ns | ||
| fMAX | 75 MHz | ||
| Operating Current | 30 mA |