Texas Instruments SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APWR

Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Description
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The SN74LVC823A is a 9-bit bus-interface flip-flop designed for operation within a supply voltage range of 1.65 V to 3.6 V, with input voltage tolerance up to 5.5 V. It features a maximum propagation delay of 7.9 ns at 3.3 V and supports mixed-mode signal operation, allowing for 5-V input/output with a 3.3-V supply. The device includes nine D-type edge-triggered flip-flops that latch data on the rising edge of the clock, with a clock-enable input to disable the clock buffer and retain output states. The output-enable input allows the outputs to be placed in a high-impedance state, facilitating data retention or new data entry without affecting internal operations. The SN74LVC823A is specified for partial-power-down applications and offers robust ESD protection exceeding JESD standards. It is suitable for applications requiring high-capacitance driving capability and is available in a TSSOP package.

Datasheet Summary
Powered by GS/AI

The SN74LVC823A is a 9-bit bus-interface flip-flop designed for operation within a supply voltage range of 1.65 V to 3.6 V, with input voltage tolerance up to 5.5 V. It features a maximum propagation delay of 7.9 ns at 3.3 V and supports mixed-mode signal operation, allowing for 5-V input/output with a 3.3-V supply. The device includes nine D-type edge-triggered flip-flops that latch data on the rising edge of the clock, with a clock-enable input to disable the clock buffer and retain output states. The output-enable input allows the outputs to be placed in a high-impedance state, facilitating data retention or new data entry without affecting internal operations. The SN74LVC823A is specified for partial-power-down applications and offers robust ESD protection exceeding JESD standards. It is suitable for applications requiring high-capacitance driving capability and is available in a TSSOP package.

Suppliers

Company
Product
Description
Supplier Links
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs - SN74LVC823APWR - Texas Instruments
Dallas, TX, United States
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs
SN74LVC823APWR
SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs SN74LVC823APWR
9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

9-Bit Bus-Interface Flip-Flop With 3-State Outputs 24-TSSOP -40 to 85

Buy Now Datasheet
Laguna Hills, CA, United States
Logic - Logic - Flip Flops - SN74LVC823APWR
112506-SN74LVC823APWR
Logic - Logic - Flip Flops - SN74LVC823APWR 112506-SN74LVC823APWR
Manufacturer: Texas Instruments Win Source Part Number: 112506-SN74LVC823APW R Packaging: Reel - TR Type: D-Type Mounting: SMD (SMT) Output Type: Tri-State, Non-Inverted Current - Output High, Low: 24mA, 24mA Number of Elements: 1 Number of Bits per Element: 9 Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF Trigger Type: Positive Edge Current - Quiescent: 10μA Input Capacitance: 5pF Categories: Integrated Circuits Status: Active Temperature Range - Operating: -40°C to 85°C (TA) Dimension: 24-TSSOP (0.173", 4.40mm Width) Purpose: Master Reset Supply Voltage - Operating: 1.65 V to 3.6 V Max Frequency: 150MHz Popularity: Medium Fake Threat In the Open Market: 56 pct. Supply and Demand Status: Balance

Manufacturer: Texas Instruments
Win Source Part Number: 112506-SN74LVC823APWR
Packaging: Reel - TR
Type: D-Type
Mounting: SMD (SMT)
Output Type: Tri-State, Non-Inverted
Current - Output High, Low: 24mA, 24mA
Number of Elements: 1
Number of Bits per Element: 9
Max Propagation Delay @ V, Max CL: 8ns @ 3.3V, 50pF
Trigger Type: Positive Edge
Current - Quiescent: 10μA
Input Capacitance: 5pF
Categories: Integrated Circuits
Status: Active
Temperature Range - Operating: -40°C to 85°C (TA)
Dimension: 24-TSSOP (0.173", 4.40mm Width)
Purpose: Master Reset
Supply Voltage - Operating: 1.65 V to 3.6 V
Max Frequency: 150MHz
Popularity: Medium
Fake Threat In the Open Market: 56 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Flip Flops - 296-8544-2-ND - DigiKey
Thief River Falls, MN, United States
Flip Flops
296-8544-2-ND
Flip Flops 296-8544-2-ND
"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

"Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173"", 4.40mm Width)"

Buy Now Datasheet
Flip Flops - SN74LVC823APWR - Quarktwin Technology Ltd.
Shenzhen, Guangdong, China
Flip Flops
SN74LVC823APWR
Flip Flops SN74LVC823APWR
Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Flip Flop 1 Element D-Type 9 Bit Positive Edge 24-TSSOP (0.173", 4.40mm Width)

Buy Now
Integrated Circuits (ICs) - Logic - Flip Flops - SN74LVC823APWR - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Integrated Circuits (ICs) - Logic - Flip Flops
SN74LVC823APWR
Integrated Circuits (ICs) - Logic - Flip Flops SN74LVC823APWR
IC FF D-TYPE SNGL 9BIT 24TSSOP

IC FF D-TYPE SNGL 9BIT 24TSSOP

Supplier's Site
Logic - Flip Flops - SN74LVC823APWR - Lingto Electronic Limited
Shenzhen, China
Logic - Flip Flops
SN74LVC823APWR
Logic - Flip Flops SN74LVC823APWR
IC FF D-TYPE SNGL 9BIT 24TSSOP

IC FF D-TYPE SNGL 9BIT 24TSSOP

Supplier's Site Datasheet

Technical Specifications

  Texas Instruments Win Source Electronics DigiKey Quarktwin Technology Ltd. Shenzhen Shengyu Electronics Technology Limited Lingto Electronic Limited
Product Category Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops Flip-Flops
Product Number SN74LVC823APWR 112506-SN74LVC823APWR 296-8544-2-ND SN74LVC823APWR SN74LVC823APWR SN74LVC823APWR
Product Name SN74LVC823A 9-Bit Bus-Interface Flip-Flop With 3-State Outputs Logic - Logic - Flip Flops - SN74LVC823APWR Flip Flops Flip Flops Integrated Circuits (ICs) - Logic - Flip Flops Logic - Flip Flops
Supply Voltage 1.8V; 2.5V; 3.3V; 3.6V; 1.8,2.5,2.7,3.3 1.65 V ~ 3.6 V 1.65V ~ 3.6V 3.6V; 1.65V ~ 3.6V
Output Characteristics 3-State 3-State
Propagation Delay 8.9 ns 8 ns 8 ns
fMAX 100 MHz 150 MHz 150 MHz
Operating Current 0.0100 mA
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Triggering Positive-edge Triggered; Positive Edge
Supply Voltage 4.5 V ~ 5.5 V
Propagation Delay 10.3 ns
View Details
CY54FCT574T Octal Edge-Triggered D-Type Flip-Flops with 3-State Outputs - 5962-9222203MRA - Texas Instruments
Specs
Flip-Flop Type D
Operating Temperature -55 to 125 C (-67 to 257 F)
Package Type CDIP,LCCC
View Details
2 suppliers
 - 74173PC - Rochester Electronics
Texas Instruments
Specs
Triggering Positive-edge Triggered
Package Type DIP; PDIP; PDIP16
Logic Family TTL
View Details
3 suppliers