SNJ54ACT74J is a dual positive-edge-trigge
Dual Positive-Edge-Trigge
54ACT74 Dual Positive-Edge-Trigge
DUAL POSITIVE-EDGE-TRIGGE
Flip Flop 2 Element D-Type 1 Bit Positive Edge 14-CDIP (0.300", 7.62mm)
| Texas Instruments | Rochester Electronics | Shenzhen Shengyu Electronics Technology Limited | Quarktwin Technology Ltd. | Quarktwin Technology Ltd. | |
|---|---|---|---|---|---|
| Product Category | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops | Flip-Flops |
| Product Number | SNJ54ACT74J | SNJ54ACT74J | SNJ54ACT74J | SNJ54ACT74J | SNJ54ACT74J |
| Product Name | SN54ACT74 Dual Positive-Edge-Triggered D-type Flip-Flops With Clear And Preset | Integrated Circuits (ICs) - Logic - Flip Flops | Flip Flops | Flip Flops | |
| Flip-Flop Type | D | D | |||
| Triggering | Positive-edge Triggered | Positive-edge Triggered | |||
| Propagation Delay | 13 ns | ||||
| fMAX | 100 MHz | ||||
| Operating Current | 0.0200 mA |